location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF G40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1005C003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292053500
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black :
The short editorial description of Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black

1/2.84 HD CMOS PRO, 3.09 MP, DIGIC DV 4, f1.8 - f2.8, 3.5" OLED touch, Wi-Fi, USB 2.0, Mini HDMI, Lithium Ion, 900g, black
More>>>
Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black:
The official marketing text of Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black as supplied by the manufacturer

LEGRIA HF G40
Enjoy outstanding image quality and professional level control with the LEGRIA HF G40. Versatile and easy to use with outstanding optics, an HD CMOS PRO sensor and Wide Dynamic Range mode in a compact handheld body.

- Express your creativity with professional quality video
- Excellent versatility in a handheld design
- Designed for advanced shooting and connectivity
- Enjoy custom control with quick access to functions
- Quickly capture all the action in creative footage

Professional video quality
Capture outstanding high bitrate AVCHD 1080p video with variable frame rates in any light thanks to an extensive range of professional features and manual controls. These include a high sensitivity 1/2.84 type CMOS PRO sensor, a large 8-bladed aperture, Wide DR and Highlight Priority modes and powerful optical image stabilisation.

Versatile handheld shooting
The LEGRIA HF G40 offers great versatility in a compact handheld design. Capture broad landscapes and detailed close ups with the bright 20 x wide angle f/1.8 zoom lens and simultaneously record in both AVCHD and MP4 format. A high resolution, tilting viewfinder allows use in tight spaces and from many awkward angles.

Advanced connectivity
Wi-Fi allows remote shooting via your smart device with control of shutter speed, focus and exposure. A wide range of advanced connections include mic and headphone sockets, direct HDMI and AV out, a Mini Advanced Shoe and tripod mount, USB and dual SD card slots. Geo-tagging is also available via optional accessory.

Quick custom control
Enjoy fast access to essential functions thanks to intuitive touchscreen menus and touch-autofocus with focus recall. A switchable zoom/focus ring plus customisable function buttons and dial, which keep your most used controls to hand, speed up operation so you don’t miss a shot.

Creative footage
Switch between full auto, manual and Cinema mode, which lets you quickly shoot creative footage with movie-style filters that can be applied during or after recording. Get dramatic effects with slow motion and timelapse recording and capture great audio. Selectable focus speed adds to your creativity.

Short summary description Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black:
This short summary of the Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF G40, 3.09 MP, CMOS, 25.4 / 2.84 mm (1 / 2.84"), Full HD, 8.89 cm (3.5"), OLED

Long summary description Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF G40. Total megapixels: 3.09 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.84 mm (1 / 2.84"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3.67 - 73.4 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual, Closest focusing distance: 0.1 m. Light exposure modes: Manual, Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

Image sensor
Total megapixels *
3.09 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 2.84 mm (1 / 2.84")
Effective megapixels (image)
2.07 MP
Effective megapixels (movie)
2.91 MP
Lens system
Focal length range
3.67 - 73.4 mm
Optical zoom *
20x
Filter size
5.8 cm
Digital zoom *
400x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1.8
Maximum aperture number
2.8
Minimum focal length (35mm film equiv)
26.8 mm
Maximum focal length (35mm film equiv)
576 mm
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder media type
No
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0.1 m
Face detection
Yes
Exposure
Light exposure modes
Manual
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset
White balance
White balance
Auto, Daylight, Fluorescent, Fluorescent H, Manual, Shade, Tungsten
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/2000 - 1/6 s
Display
Display diagonal *
8.89 cm (3.5")
Built-in display *
Yes
Display
OLED
Touchscreen
Yes
Viewfinder
Viewfinder screen size
0.24"
Camera
Camcorder type *
Handheld camcorder
Camera
Minimum illumination
0.1 lx
Image processor
DIGIC DV IV
Image quality adjustment
Brightness, Colour depth
3D compatibility *
No
Direct printing
Yes
GPS
Yes
Design
Product colour *
Black
Tripod mounting supported
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video format supported
AVCHD, MP4
Supported video modes
720p, 1080p
Maximum frame rate
35 fps
Audio
Audio system
Dolby Digital 2.0/5.1
Built-in microphone *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
DC-in jack
Yes
Headphone outputs *
1
HDMI *
Yes
Mini HDMI ports quantity
1
Mini-USB 2.0 ports quantity
1
S-Video out
No
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3 h
Number of batteries supported
1
Battery type
BP-820
Weight & dimensions
Width
115 mm
Depth
231 mm
Height
84 mm
Weight *
900 g
Packaging content
Cables included
USB
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:03:24
Uk has collected 4 expert reviews for Canon LEGRIA HF G40 Handheld camcorder 3.09 MP CMOS Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)