location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy CKBC 3160E/1 Built-in 250 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CKBC 3160E/1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34900351
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361895058
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:25:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy CKBC 3160E/1 Built-in 250 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Built-in 250 L
  • - 190 L LED
  • - 60 L Bottom-placed 4* 3.5 kg/24h
  • - 264 kWh 40 dB
More>>>
Short summary description Candy CKBC 3160E/1 Built-in 250 L White:
This short summary of the Candy CKBC 3160E/1 Built-in 250 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy CKBC 3160E/1, 250 L, N-ST, 40 dB, 3.5 kg/24h, Fresh zone compartment, White

Long summary description Candy CKBC 3160E/1 Built-in 250 L White:
This is an auto-generated long summary of Candy CKBC 3160E/1 Built-in 250 L White based on the first three specs of the first five spec groups.

Candy CKBC 3160E/1. Total net capacity: 250 L. Door hinge: Right. Climate class: N-ST, Noise level: 40 dB. Fridge net capacity: 190 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 60 L, Freezing capacity: 3.5 kg/24h. Fresh zone compartment. Annual energy consumption: 264 kWh. Product colour: White

Design
Appliance placement *
Built-in
Product colour *
White
Custom panel-ready
No
Door hinge
Right
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
250 L
Climate class *
N-ST
Minimum operating temperature
-38 °C
Maximum operating temperature
16 °C
Noise level *
40 dB
Fridge
Fridge net capacity *
190 L
Fridge interior light
Yes
Lamp type
LED
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Egg balcony
Yes
Freezer
Freezer position *
Bottom-placed
Freezer
Freezer net capacity *
60 L
Freezing capacity *
3.5 kg/24h
Storage time during power failure *
19 h
Star rating *
4*
Freezer number of shelves/baskets *
3
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
264 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Energy usage
0.723 kWh/24h
Power source
Electric
Weight & dimensions
Width *
540 mm
Depth *
540 mm
Height *
1770 mm
Weight *
62.5 kg
Packaging data
Package weight
68.2 kg