location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod shuffle 2GB MP3 player Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
shuffle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKMJ2BT/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod shuffle 2GB MP3 player Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP3 player
  • - Flash memory 2 GB
  • - Audio formats supported: AAC, AAX, AAX+, AIFF, M4A, MP3, WAV
  • - Host interface: 3.5mm
  • - Lithium-Ion (Li-Ion)
Long product name Apple iPod shuffle 2GB MP3 player Grey :
The short editorial description of Apple iPod shuffle 2GB MP3 player Grey

2GB, 20Hz - 20000Hz, 3.5mm
More>>>
Short summary description Apple iPod shuffle 2GB MP3 player Grey:
This short summary of the Apple iPod shuffle 2GB MP3 player Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod shuffle 2GB, MP3 player, 2 GB, 3.5mm, 12.5 g, Grey, Headphones included

Long summary description Apple iPod shuffle 2GB MP3 player Grey:
This is an auto-generated long summary of Apple iPod shuffle 2GB MP3 player Grey based on the first three specs of the first five spec groups.

Apple iPod shuffle 2GB. Type: MP3 player. Total storage capacity: 2 GB. Host interface: 3.5mm. Volume control: Digital. Continuous audio playback time: 15 h. Weight: 12.5 g. Product colour: Grey. Headphones included

Country Distributor
United Kingdom 1 distributor(s)