location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate K TMate 4001WLMi_ATI Cent1500 512MB 60GB 39.1 cm (15.4") 0.5 GB AMD Radeon 9700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K TMate 4001WLMi_ATI Cent1500 512MB 60GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T5205.121?KIT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate K TMate 4001WLMi_ATI Cent1500 512MB 60GB 39.1 cm (15.4") 0.5 GB AMD Radeon 9700
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB
  • - 60 GB
  • - AMD Radeon 9700
  • - 5 h
More>>>
Short summary description Acer TravelMate K TMate 4001WLMi_ATI Cent1500 512MB 60GB 39.1 cm (15.4") 0.5 GB AMD Radeon 9700:
This short summary of the Acer TravelMate K TMate 4001WLMi_ATI Cent1500 512MB 60GB 39.1 cm (15.4") 0.5 GB AMD Radeon 9700 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate K TMate 4001WLMi_ATI Cent1500 512MB 60GB, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Acer TravelMate K TMate 4001WLMi_ATI Cent1500 512MB 60GB 39.1 cm (15.4") 0.5 GB AMD Radeon 9700:
This is an auto-generated long summary of Acer TravelMate K TMate 4001WLMi_ATI Cent1500 512MB 60GB 39.1 cm (15.4") 0.5 GB AMD Radeon 9700 based on the first three specs of the first five spec groups.

Acer TravelMate K TMate 4001WLMi_ATI Cent1500 512MB 60GB. Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 2.95 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Cache internal
2048 MB
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
Hard drive rotational speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Radeon 9700
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster-Pro and MS DirectSound-compatible
Number of built-in speakers
2
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2.4x
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
Network
Network interface
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
I/O ports
3x USB 2.0 1x Infrared (FIR) 1x VGA for external monitor 1x 32bit type II PCMCIA CardBus slot 1x S-video out (NTSC/PAL) 1x IEEE 1394 port 1x RJ-11 jack 1x RJ-45 jack 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter, USB, RJ-11, RJ-45, FIR, IEEE 1394
Performance
Chipset
Intel® 855GME
Keyboard
Keyboard
88-/89-key keyboard
Software
Bundled software
Norton AntiVirus (60 days trial), Adobe Acrobat Reader, Cyberlink PowerDVD, NTI CD Maker, Acer Launch Manager, Acer eManager, Acer System Recovery CD, Acer disc-to-disc recovery (This feature uses 2 GB of hard disc space)
Battery
Battery life (max)
5 h
Certificates
Certification
DMI 2.0, ACPI, Mobile PC2001, CCX, Wi-Fi
Weight & dimensions
Width
364 mm
Depth
279 mm
Weight *
2.95 kg
Hard drive
Hard drive description
ATA/100
Other features
Security features
Kensington lock slot, BIOS user and supervisor passwords
Dimensions (WxDxH)
364 x 279 x 34 mm
Display
LCD
Battery type
8 cell Li-Ion battery pack
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s