location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T5106.046
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.25 GB DDR-SDRAM
  • - 30 GB
  • - Intel® 855GME
Warranty: 1 year warranty
Long product name Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME :
The short editorial description of Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME

Intel® Mobile Pentium® processor Centrino™ 1.5GHz(Dothan 715/2MB), Microsoft® Windows® XP Professional Edition, 15TFT, 256MB DDR RAM (1x256), 30GB HDD, DVD&CDRW, LiIon, 56K modem, Wired & Wireless Lan 802.11g
More>>>
Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME:
The official marketing text of Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME as supplied by the manufacturer

The TravelMate 4500 is designed primarily for mainstream corporate use and is powerful enough to be a desktop-replacement system but also has many features and functionality that mobile users will find useful.
With it's integrated Intel Centrino technology, the TravelMate 4500 range of notebooks also have long average battery life and are capable of connecting to wireless "hotspots" instantaneously.
This notebook is the pefect solution for mobile users wanting Centrino mobile technology at an affordable price. Featuring the Pentium-M 715 processor and 512MB DDR SDRAM, the 4501LCi also has processing power on par with most desktops.
-Pentium-M 715 (1.5GHz/400MHz FSB/2MB L2 Cache) Processor.
-512MB DDR SDRAM.
-40GB Hard Drive.
-DVD/CD-RW Combo Drive.
- ATI Radeon 9700 64MB Graphics.
-15" TFT XGA TFT Screen.
-On Board 56K Fax / Modem.
-Integrated 10/100 LAN and 802.11g Wireless Adaptors.
-Microsoft Windows XP Professional Pre-Loaded .

Short summary description Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME:
This short summary of the Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 30 GB

Long summary description Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME:
This is an auto-generated long summary of Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME based on the first three specs of the first five spec groups.

Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T. Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB. Discrete graphics card model: Intel® 855GME. Weight: 2.91 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Cache internal
2 MB
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
30 GB
Graphics
Discrete graphics card model *
Intel® 855GME
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Audio system with two built-in speakers /MS-Sound compatible .
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Network interface
10/100Mbps Fast Ethernet; Wake-on-LAN ready / Wireless solution: integrated Intel PRO/Wireless 2200BG network connection 802.11b/g dual band WiFi Certified solution; Acer SignalUp wireless technology support, Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
I/O ports
3x USB 2.0 1x Infrared (FIR) 1x VGA for external monitor 1x 32bit type II PCMCIA CardBus slot 1x S-video out (NTSC/PAL) 1x IEEE 1394 port 1x RJ-11 jack 1x RJ-45 jack 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter 100-pin port replicator connector
Keyboard
Keyboard
88-key Acer FineTouch keyboard with five-degree curve
Software
Bundled software
Norton AntiVirus (60 days trial) Adobe Acrobat Reader Cyberlink PowerDVD NTI CD Maker Acer Launch Manager Acer eManager Acer System Recovery CD Acer disc-to-disc recovery (This feature uses 2 GB of hard disc space)
Weight & dimensions
Weight *
2.91 kg
Other features
Security features
Slot for Kensington lock BIOS user and supervisor passwords
Dimensions (WxDxH)
364 x 279 x 39 mm
Display
LCD
Adjustable features
3-in-1 card reader for optional MultiMediaCardTM (MMC), Secure Digital (SD) card or Memory Stick
Compatible operating systems
Microsoft Windows XP Professional Edition
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 0.5 GB DDR-SDRAM 40 GB Acer TravelMate TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 38.1 cm (15") 0.5 GB DDR-SDRAM 40 GB
(show image)
LX.T5106.043 TM 4501ALCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15 0.00
(excl. VAT)
0 (incl. VAT)