location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A2905.044
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 0.5 GB
  • - 80 GB
  • - AMD Mobility Radeon X600
  • - 1 h
Warranty: 1 year send-in with International Travellers Warranty.
Long product name Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600 :
The short editorial description of Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600

Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMulti DVD-RW LiIon 56K Wired Gig LAN Wire 802.11g 5-in-1 reader ATI Mobility Radeon X600 Bluet
More>>>
Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600:
The official marketing text of Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600 as supplied by the manufacturer

With it's newly designed notebook design and sleek metallic exterior, the Acer Aspire 1800 Series would be a good choice for home or business users wanting something a little more stylish and individual than the average laptop.
All the laptops in this range come with a huge 17 inch TFT screen for desktop-standard performance and more space to display important documents such as spreadsheets.
With integrated Bluetooth support, Wireless and wired gigabit LAN connectivity, the Aspire 1802WSMib has the means to share data and connect to network hotspots with ease. This model features an enhanced 80GB hard drive and DVD+/-RW for cinema quality movie playback and file backup onto CD and DVD.
-Pentium 530 (3GHz/800MHz FSB/1MB L2 Cache).
- 512MB DDR SDRAM.
-80GB Hard Drive.
-DVD+/-RW Drive.
- ATI Mobility Radeon X600 64MB Graphics.
-17" WXGA TFT Screen.
-Integrated GigaBit LAN and On Board 56K Fax / Modem.
- 802.11g Wireless LAN adaptor.
- Integrated Bluetooth Adaptor.
-5-in-1 MultiMedia Card Reader.
-Microsoft Windows XP Home Pre-Loaded.

Short summary description Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600:
This short summary of the Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult, 3 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, 80 GB

Long summary description Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600:
This is an auto-generated long summary of Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17") 0.5 GB AMD Mobility Radeon X600 based on the first three specs of the first five spec groups.

Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult. Processor frequency: 3 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 4.5 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
3 GHz
Processor front side bus
800 MHz
Cache internal
1 MB
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
80 GB
Graphics
Discrete graphics card model *
AMD Mobility Radeon X600
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
8x
DVD write speed
8x
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Network interface
802.11g Wireless LAN adaptor, Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Battery
Battery life (max)
1 h
Weight & dimensions
Width
402 mm
Depth
278 mm
Weight *
4.5 kg
Video
Graphic subsystem video card resolution
ATI Mobility Radeon X600 64MB
Other features
Dimensions (WxDxH)
402 x 278 x 45 mm
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s