location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire T120, AMD 2600+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.TF880.T93
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 14:30:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - AMD Athlon 2.13 GHz
  • - 0.25 GB DDR-SDRAM
  • - 80 GB
  • - Windows XP Home Edition
Warranty: 1year
Long product name Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC :
The short editorial description of Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC

PC:Aspire T120, AMD 2600+, Microsoft® Windows® XP-Home (NL/FR/UK), 256MB DDR333, 80GB 7200RPM, Combo DVD-CDRW, GForce4 onboard, modem, memory reader, incl. Querty US Intl. PS/2 keyboard
More>>>
Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC:
The official marketing text of Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC as supplied by the manufacturer

-Solid, dependable performance .
-Uncomplicated functionality .
-Generous expandability .
-A price that’s easy on the ears .
By offering exceptional processing power combined with a range of choices, Acer ensures that you have all the features you need to get your work done - with plenty of time left for leisure. Ports and jacks on the front of the computer allow quick connection to peripherals and headphones, while a card reader facilitates easy exchange of digital files from the latest mix of storage media. With extra room to upgrade memory, graphics and drives, you'll find that the Aspire T120 strikes the right chord for maximising all your options - now and in the future.

Short summary description Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC:
This short summary of the Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire T120, AMD 2600+, 2.13 GHz, AMD Athlon, 0.25 GB, DDR-SDRAM, 80 GB, Windows XP Home Edition

Long summary description Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC:
This is an auto-generated long summary of Acer Aspire T120, AMD 2600+ AMD Athlon 0.25 GB DDR-SDRAM 80 GB Windows XP Home Edition Tower PC based on the first three specs of the first five spec groups.

Acer Aspire T120, AMD 2600+. Processor frequency: 2.13 GHz, Processor family: AMD Athlon. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Form factor: Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor frequency *
2.13 GHz
Memory
Internal memory *
0.25 GB
Memory, maximum *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Hard drive rotational speed
7200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Form factor *
Tower
Performance
Product type *
PC
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Norton AntiVirusTM 2003 (90 days trial), Adobe Acrobat Reader 5.0, Cyberlink PowerDVDTM, Quick Burning (NTI CD-Maker( 6.0 Gold), Aspire wallpaper, Microsoft Windows MediaTM Player, Aspire system recovery CD, Aspire media CD
Certificates
Certification
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Weight & dimensions
Width *
180 mm
Depth *
420 mm
Height *
360 mm
Packaging content
Display included *
No
Other features
Diskette drive memory
1.44 MB
CD read speed
Yes
CD write speed
Yes
CD rewrite speed
Yes
Network interface
LAN 10/100
Host interface
6-in-1 Media Reader (on front), memory stick, CF1, CF2, Smart Media, Security Digital and MMC card support/1x IEEE 1394 on rear (6pin) Fire wire /6x USB 2.0 (2 in front / 4 on the back)
Brand Image Product code Product Stock Price from
Acer AspireT120 Athlon2600+ 256MB 80GB QW+17" AMD Athlon 0.25 GB PC Acer AspireT120 Athlon2600+ 256MB 80GB QW+17" AMD Athlon 0.25 GB PC
(show image)
91.TF880.T93?17 AspireT120 Athlon2600+ 256MB 80GB QW+17" 0.00
(excl. VAT)
0 (incl. VAT)
Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC Acer AspireT120 Athlon2600+ 256MB 80GB QW+15" AMD Athlon 0.25 GB PC
(show image)
91.TF880.T93?15 AspireT120 Athlon2600+ 256MB 80GB QW+15" 0.00
(excl. VAT)
0 (incl. VAT)