location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel G-4100 Pack 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G-4100 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZY-G4100PACK
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Zyxel G-4100 Pack 54 Mbit/s:
This short summary of the Zyxel G-4100 Pack 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel G-4100 Pack, 54 Mbit/s, 10/100Base-T(X), IPSec, L2TP, PPTP, SMTP, HTTP, NTP, RS-232, 100 - 240V, 50/60Hz

Long summary description Zyxel G-4100 Pack 54 Mbit/s:
This is an auto-generated long summary of Zyxel G-4100 Pack 54 Mbit/s based on the first three specs of the first five spec groups.

Zyxel G-4100 Pack. Maximum data transfer rate: 54 Mbit/s, Cabling technology: 10/100Base-T(X). VPN support: IPSec, L2TP, PPTP. Supported network protocols: SMTP, HTTP, NTP. Interface type: RS-232. Power requirements: 100 - 240V, 50/60Hz

Features
Maximum data transfer rate *
54 Mbit/s
Cabling technology
10/100Base-T(X)
Security
VPN support
IPSec, L2TP, PPTP
Protocols
DHCP server
Yes
DHCP client
Yes
Supported network protocols
SMTP, HTTP, NTP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Interface type
RS-232
Power
Power requirements
100 - 240V, 50/60Hz
Design
Certification
Wi-Fi
Design
Internal
No
Antenna
Antenna gain level (max)
2 dBi
Antenna connector type
SMA
Weight & dimensions
Dimensions (WxDxH)
212.5 x 138.5 x 52 mm
Weight
508 g
Other features
Indoor range
35 - 100m
Outdoor range
100 - 300m
Compliance industry standards
802.11b/b, 802.3/802.3u
Connectivity LEDs
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:28:08
Uk has collected 3 expert reviews for Zyxel G-4100 Pack 54 Mbit/s and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcauthority.com.au
Updated:
2015-01-01 07:28:08
A simple wireless hotspot kit well suited to small businesses that want to offer an easy, billed Internet access service.
83%
alphr.com
Updated:
2015-01-01 07:28:08
A simple wireless hotspot kit well suited to SMEs that want to offer a billed internet access service thats easy to install and manage Small businesses looking to provide billed hotspot wireless services are poorly served. Few manufacturers offer any...
67%
trustedreviews.com
Updated:
2015-01-01 07:28:08
The increasing popularity of wireless hotspots has been driven by a demand for businesses such as hotels, restaurants, public houses and coffee shops to provide their customers with on-demand Internet access. There are plenty of solutions on the market bu...
80%