location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel WRE2205 bridge/repeater 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRE2205
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRE2205 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718937573776
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel WRE2205 bridge/repeater 300 Mbit/s :
The long product name of Zyxel WRE2205 bridge/repeater 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless N300 Range Extender, 300 Mbps, White, US Plug type: Two pins for US 120 V
More>>>
Zyxel WRE2205 bridge/repeater 300 Mbit/s:
The official description of Zyxel WRE2205 bridge/repeater 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Easily extends wireless coverage of the existing 802.11 b/g/n networks
- Compact wallmount design for convenient placement
- Simple setup with the easy-to-use wizard and WPS button
- Signal strength LED indicates the best setup location
- Ethernet port for connecting wired devices to the wireless network
- Power on/off switch enables easy energy saving

Plug-and-Play Extension of Wireless Coverage
Designed as a user-friendly alternative to complicated, unsightly network extension options, the ZyXEL WRE2205 Wireless N300 Range Extender makes extending the range for an existing 802.11 b/g/n wireless network fast and easy. Just plug the WRE2205 directly into the power outlet, an LED signal strength indicator will let you know the most ideal installation place at a glance. One-click Wi-Fi Protected Setup (WPS) setup makes installation frustration-free while a built-in Ethernet port provides instant network access to wired devices.

Easily Extends Wireless Coverage
Compatible with 802.11 b/g/n wireless networks, the ZyXEL WRE2205 can extend wireless range to cover your network devices throughout the house. You can easily enjoy videos streaming, gaming and Web surfing with tablets, laptops or smart phones anywhere at home, even at the otherwise hard-to-reach places.

Compact, Wall-Mount Design
The compact wallmount design allows flexible placement to give the best wireless coverage and performance, as well as to eliminate the need for unsightly wires. Additionally, the ZyXEL WRE2205 has been designed with a LED light to indicate the signal strength for optimal Wi-Fi coverage. You can install it at the location with the strongest wireless signal to extend wireless coverage and enjoy the high-speed wireless network right away.

Simple & Quick Setup
Featuring an easy setup wizard and Wi-Fi Protected Setup (WPS) button, the ZyXEL WRE2205 allows you to set up the extender and connect to the root access point easily and quickly.

Short summary description Zyxel WRE2205 bridge/repeater 300 Mbit/s:
This short summary of the Zyxel WRE2205 bridge/repeater 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel WRE2205, 300 Mbit/s

Long summary description Zyxel WRE2205 bridge/repeater 300 Mbit/s:
This is an auto-generated long summary of Zyxel WRE2205 bridge/repeater 300 Mbit/s based on the first three specs of the first five spec groups.

Zyxel WRE2205. Maximum data transfer rate: 300 Mbit/s. Antenna gain level (max): 2 dBi. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Cabling technology: 10/100Base-T(X). Connectivity technology: Wireless. Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS

Data transmission
Maximum data transfer rate *
300 Mbit/s
Antenna
Antenna gain level (max)
2 dBi
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Cabling technology
10/100Base-T(X)
Ports & interfaces
Connectivity technology
Wireless
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS
MAC address filtering
Yes
Features
Power LED
Yes
Power
Power supply
3 W
Power requirements
5 V, 1.2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
32 - 104 °F
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-30 - 70 °C
Storage relative humidity (H-H)
10 - 95%
Certificates
Electromagnetic compatibility
CE, FCC
Safety
CE LVD
Weight & dimensions
Dimensions (WxDxH)
46 x 42 x 73 mm
Weight
85 g
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:31:04
Uk has collected 9 expert reviews for Zyxel WRE2205 bridge/repeater 300 Mbit/s and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
computeractive.co.uk
Updated:
2015-05-24 08:35:08
Wireless repeaters are used to improve the range of an existing router's wireless network and the Zyxel WRE2205 Wireless-N Repeater is one of the cheapest we have seen.It is a very small but solidly-built device that plugs straight into the mains, with...
0%
gadgetspeak.com
Updated:
2016-12-29 09:31:59
Described as a “Connect and Share” device, the Wireless N300 Range Extender WRE2205 (shortened to WRE2205 from now on) has the general appearance of a power adapter coloured white. This resemblance to a power adapter is re-enforced by the fact that the un...
84%
pcmag.com
Updated:
2013-07-01 03:31:04
Zyxel's Wireless N300 Range Extender WRE2205%displayPrice% at %seller% solves the problem of dead zones in a wireless network by expanding the network coverage well beyond what the router can deliver. While the WRE2205 is pretty basic and doesn't offer ve...
Good Excellent coverage and wireless extension capabilities. Easy setup. Boosts signal well up to 100 feet from router. Compact and unobtrusive design...
Bad Takes a long time to get on the network. Only available for 2.4 Ghz networking. Documentation and error messages in poorly written English...
Bottom line Zyxel WRE2205 offers a simple way to boost a wireless network to cover those pesky dead zones. The quirks in the interface can be forgiven if you are looking for coverage over a large area...
70%