location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS1910-24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS1910-24
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management SNMP v1,v2c, v3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-T, 10BASE-T
  • - Access Control List (ACL)
Long product name Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black :
The long product name of Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-port GbE Smart Managed Switch, 48/88/104/176 Gbps
More>>>
Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
The official description of Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart Managed Switch Embracing Greater Bandwidth and Future-proof Technologies
The ZyXEL XGS1910/GS1910 Series 24/48-port GbE Smart Managed Switch is smart switches with optional 10GbE uplink for maximum throughput to fulfill increasing network demands for Small and Medium Businesses (SMB). The Series consists of six models – XGS1910-24, XGS1910-48, GS1910-24, GS1910-24HP, GS1910-48 and GS1910-48HP – that provide 24/48 10/100/1000BASE-T PoE Plus or non-PoE copper ports. The XGS1910 models provide 2/4 10GbE connectivity for uplinks.

The XGS1910/GS1910 Series is ideal for securing 10/100, Gigabit and 10GbE connectivity; it also offers IEEE 802.3az, access security, advanced prioritization, traffic-monitoring capabilities and a fanless design. Meanwhile, the Series supports smooth IPv6 migration for future expansions. As a result, the XGS1910/GS1910 Series is suitable for fulfilling SMB network needs with cost-effective, valuable frameworks.

Smart Layer 2 features enrich access networks
The ZyXEL XGS1910/GS1910 Series consists of full-featured GbE Ethernet switches providing comprehensive Layer 2 switching capabilities such as Access Control List (ACL) rules and 802.1AB LLDP and LLDP-MED, etc. The Series delivers the essential network features for businesses with easy-to-use management at a right price. That is, the XGS1910/GS1910 Series is the best Edge switch range for small- and medium-size businesses to build high-performance network efficiently.

GbE bandwidth for desktops
When videos of higher resolution and data flow constantly evolve, network user demands might not be satisfied and business operations hampered by insufficient bandwidth. The ZyXEL XGS1910/GS1910 Series provides GbE bandwidth to desktops to ensure sufficient bandwidth for all business communications, data delivery and daily operations. Taking advantages of GbE, businesses can create premium worry-free IT environment and expand operations with desirable efficiency and productivity.

Energy management with IEEE 802.3az and IEEE802.3at PoE Plus
As operating overheads such as electric bills increase constantly due to the rising green awareness, businesses have to avoid unnecessary energy waste. The built-in IEEE 802.3az Energy Efficient Ethernet (EEE) features of ZyXEL XGS1910/GS1910 Series can reduce energy consumption of Ethernet devices through defining low-power modes and adjusting the operating timeframe to help saving the related costs effectively.

Meanwhile, although IEEE 802.3af is insufficient for providing power to large-scale network deployments or high-power devices such as outdoor Wi-Fi APs, IP cams and IP phones, fortunately the ZyXEL GS1910 Series features IEEE 802.3at PoE Plus with up to 30W power per port to flexibly extend network deployments. 802.3at PoE Plus makes the switch ideal for connecting numerous powered devices to form a flawless business network.

Optional 10GbE uplink for flexible data delivery
Ready for the future 10 Gigabit Ethernet, the ZyXEL XGS1910 Series collocates 2/4 10GbE connectivity for uplinks that allow SMBs to deliver higher bandwidth for congestion relief and smooth data delivery. Furthermore, 10GbE Gigabit uplinks to desktops also allow businesses to become highly efficient IT environments for secure, smooth daily online operations.

Short summary description Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This short summary of the Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel GS1910-24, Managed, L2, Gigabit Ethernet (10/100/1000)

Long summary description Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

Zyxel GS1910-24. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Networking standards: IEEE 802.1ab, IEEE 802.1p, IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE...

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
RFC 1213 MIB II, IEEE 802.1Q, RFC 2819 RMON, RFC 3414, RFC 3415, RFC 4133, RFC 4188, IEEE 802.1 MSTP, IEEE 802.3AB LLDP-MIB, IEEE 802.3ad LACP MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
24
Combo SFP ports quantity
4
Network
Networking standards *
IEEE 802.1ab, IEEE 802.1p, IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Network
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
Port mirroring
Yes
Flow control support
Yes
Rate limiting
Yes
Security
DHCP features
DHCP server
Access Control List (ACL)
Yes
Security algorithms
802.1x RADIUS
MAC address filtering
Yes
Protocols
Management protocols
SNMP v1,v2c, v3
Design
Product colour
Black
Safety
LVD
Certification
EU RoHS compliant EMI: FCC, CE, CNS, ICES BSMI: CNS14336 & CNS13438
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-19 01:28:08
Uk has collected 2 expert reviews for Zyxel GS1910-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%