X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZyXEL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRESTIGE 480
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200.0480
Category :
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZyXEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:28:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8785
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name ZyXEL PRESTIGE 480:
The short editorial description of ZyXEL PRESTIGE 480
Prestige 480 ISDN Router with 2 BRIs

Marketing text ZyXEL PRESTIGE 480

:
The official marketing text of ZyXEL PRESTIGE 480 as supplied by the manufacturer
Prestige 480 can bundle up to four B channels dynamically and simultaneously for Internet access with maximum speed of 256Kbps in any incoming / outgoing combination. Together with auto-sensing 10/100Mbps Ethernet interface, the Prestige 480 is ideally suited as an Internet access router for various network applications, such as Internet Access, LAN-to-LAN connection and remote access services and dial-in server for a small / medium business.

Features

ISDN Network Compatibility
- Dual ISDN BRI (Basic Rate Interface)
- Standard S/T interface
- For Europe and Asia: Supports DSS1*
- ISDN leased line capability with 64Kbps or 128Kbps transmission rate

Internet Access
- Nailed-up connection to simulate leased line functionality
- Dial-on-Demand
- Bandwidth-on-Demand allocates bandwidth when needed.
- SUA(Single User Account)/NAT(Network Address Translation) enables multiple workstations on the LAN to access the Internet for the cost of a single ISP account.
- Hi/fn (Stac LZS) compression and compression control protocol support
- DNS Proxy supports IPCP (IP Control Protocol) extension to get DNS (Domain Name System) server addresses and reply automatically to client DNS requests.
- PPP(Point-to-Point protocol)/MP(Multilink Protocol) allows bundling of up to four B-channels for maximum speed of 256Kbps.
- BACP/BAP support manages the number of links in multilink bundles.
- Mega Bundle supports bundle of four links where Prestige calls a second ISP when the traffic exceeds a certain threshold and split the traffic between the various connections.

Remote Access
- Dial-up support for network access via ISDN
- Up to four simultaneous connections from different locations
- Remote users can run Windows 95/98/NT or any PPP package.
- IP Policy Routing (IPPR) can override the default routing behavior and forward packets based on the policies defined by the network administrator
- NetCAPI allows G3/G4 FAX transmission, Euro File Transfer, Autoanswer host and Telephony over the LAN

Network Protocols
- IP and IPX multi-protocol routing
- Transparent bridging
10M/100M auto-sensing Fast Ethernet LAN connection
- IP Alias feature allows your Prestige to have extra IP addresses that maybe in completely different networks.
- RIP-1 and RIP-2 support
- PPTP Virtual Private Network over SUA/NAT
- Compatible with Ascend, Cisco and other routers

Network Management
- Windows-based configurator software for quick configuration
- Menu driven user interface for easy network management
- Local and remote console management
- TFTP/FTP firmware upgrade, backup and restore
- DHCP(Dynamic Host Configuration Protocol) server automatically assigns IP addresses to Windows 95/98/NT and other systems that support DHCP client
- Integrated SNMP support for remote network management
- Call Detail Records feature provides efficient tracking of incoming and outgoing calls
- Call Control Management: Blacklist, Call Budget, and Call History
- RADIUS accounting offers user log on and off information

Robust Security Features
- PAP (Password Authentication Protocol)
- CHAP(Challenge Handshake Authentication Protocol)
- Microsoft CHAP
- CLID(Calling Line Identification) support
- Call-Back with password protection
- Packet Filtering for controlled access to and from your network
- RADIUS support for centralized management of dial-in users database
Short summary description ZyXEL PRESTIGE 480:
This short summary of the ZyXEL PRESTIGE 480 data-sheet is auto-generated and uses the product title and the first six key specs.
ZyXEL PRESTIGE 480, SNMP, Firewall filtering for controlled acess to and from your network, PAP, CHAP, Microsoft CHAP, CLID, RADIUS support, Two RJ-45 ports for ISDN connection, one RJ-45 for Ethernet LAN connection, DB9 RS232 port for local
Long summary description ZyXEL PRESTIGE 480:
This is an auto-generated long summary of ZyXEL PRESTIGE 480 based on the first three specs of the first five spec groups.
ZyXEL PRESTIGE 480. Management protocols: SNMP. Firewall security: Firewall filtering for controlled acess to and from your network, Authentication method: PAP, CHAP, Microsoft CHAP, CLID, RADIUS support. Interface: Two RJ-45 ports for ISDN connection, one RJ-45 for Ethernet LAN connection, DB9 RS232 port for local, Maximum data transfer rate: 0.1 Gbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ethernet LAN features
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Protocols
Management protocols
SNMP
Security
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
Firewall filtering for controlled acess to and from your network
Authentication method
PAP, CHAP, Microsoft CHAP, CLID, RADIUS support
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Two RJ-45 ports for ISDN connection, one RJ-45 for Ethernet LAN connection, DB9 RS232 port for local configuration and management
Maximum data transfer rate
0.1 Gbit/s