Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra QLn320 Direct thermal / Thermal transfer Mobile printer 203 x 203DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QLn320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QN3-AUG1EE11-00
Category
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS/mobile printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6395
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 14 Oct 2017 17:21:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra QLn320 Direct thermal / Thermal transfer Mobile printer 203 x 203DPI :
The short editorial description of Zebra QLn320 Direct thermal / Thermal transfer Mobile printer 203 x 203DPI

Direct thermal, 203 x 203 dpi, 100 mm/s, CPCL, ZPL, 400 MHz 32-bit ARM, 128MB RAM, 256MB Flash, Fast Ethernet, 802.11b/g, LCD 240 x 128 px, 720 g, Black/Silver
More>>>
Short summary description Zebra QLn320 Direct thermal / Thermal transfer Mobile printer 203 x 203DPI:
This short summary of the Zebra QLn320 Direct thermal / Thermal transfer Mobile printer 203 x 203DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra QLn320, Direct thermal / Thermal transfer, Mobile printer, 4 ips, 100 mm/sec, 203 x 203 DPI, 72 mm x 813 mm
Long summary description Zebra QLn320 Direct thermal / Thermal transfer Mobile printer 203 x 203DPI :

Zebra QLn320. Print technology: Direct thermal / Thermal transfer, Type: Mobile printer, Print speed: 4 ips. Maximum resolution: 203 x 203 DPI. Paper dimensions: 72 mm x 813 mm. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: 802.11b,802.11g. Connectivity technology: Wired & Wireless

This is an auto-generated long summary of Zebra QLn320 Direct thermal / Thermal transfer Mobile printer 203 x 203DPI based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.