location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra MR355R two-way radio 22 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MR355R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR355R show
Show alternative article codes used in the online market place
Category:
Radio that can both transmit and receive. A two-way radio allows the operator to have a conversation with other similar radios operating on the same radio frequency (channel). Two-way radios are available in mobile, stationary base and hand-held portable configurations. Hand-held radios are often called walkie-talkies.
Two-Way Radios Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2022 09:08:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra MR355R two-way radio 22 channels :
The long product name of Zebra MR355R two-way radio 22 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Radios, 35miles Max, 22 Channels
More>>>
Short summary description Zebra MR355R two-way radio 22 channels:
This short summary of the Zebra MR355R two-way radio 22 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra MR355R, 22 channels, 56327 m, AA, Nickel-Metal Hydride (NiMH), 122.5 g, 58.42 x 35.56 x 198.12 mm

Long summary description Zebra MR355R two-way radio 22 channels:
This is an auto-generated long summary of Zebra MR355R two-way radio 22 channels based on the first three specs of the first five spec groups.

Zebra MR355R. Channels quantity (total): 22 channels, Maximum range: 56327 m. Battery type: AA, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 122.5 g, Dimensions (WxDxH): 58.42 x 35.56 x 198.12 mm