location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra DS6878-DL White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS6878-DL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS6878-DL20001WR show
Show alternative article codes used in the online market place
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra DS6878-DL White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Tilt reading angle: -360 - 360°
  • - Standard interfaces: USB, Keyboard wedge, RS-232, RS-485
Long product name Zebra DS6878-DL White :
The long product name of Zebra DS6878-DL White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS6808-DL - Imager, Multi Interface, 655nm, 5V/260mA, 183g, White
More>>>
Short summary description Zebra DS6878-DL White:
This short summary of the Zebra DS6878-DL White data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra DS6878-DL, -360 - 360°, -65 - 65°, -60 - 60°, 1D, 2D, PDF417, Postal, USB, Keyboard wedge, RS-232, RS-485, White

Long summary description Zebra DS6878-DL White:
This is an auto-generated long summary of Zebra DS6878-DL White based on the first three specs of the first five spec groups.

Zebra DS6878-DL. Tilt reading angle: -360 - 360°, Pitch reading angle: -65 - 65°, Yaw reading angle: -60 - 60°. Standard interfaces: USB, Keyboard wedge, RS-232, RS-485. Product colour: White, Certification: FCC, RoHS. Input voltage: 5 V, Power consumption: 260 mA. Weight: 183 g