location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra DS457 Fixed bar code reader Laser Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS457
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS457-DL20009 show
Show alternative article codes used in the online market place
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Zebra DS457 Fixed bar code reader Laser Black :
The long product name of Zebra DS457 Fixed bar code reader Laser Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

General Purpose Fixed Mount 2D Imager, SE-4500 Imaging Platform, Standard Optics, IP54 Sealed, Drivers License Parsing Software, Black
More>>>
Short summary description Zebra DS457 Fixed bar code reader Laser Black:
This short summary of the Zebra DS457 Fixed bar code reader Laser Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra DS457, Fixed bar code reader, Laser, Code 128, Aztec Code, Data Matrix, PDF417, QR Code, 625 nm, Wired

Long summary description Zebra DS457 Fixed bar code reader Laser Black:
This is an auto-generated long summary of Zebra DS457 Fixed bar code reader Laser Black based on the first three specs of the first five spec groups.

Zebra DS457. Type: Fixed bar code reader, Sensor type: Laser, Linear (1D) barcodes supported: Code 128. Connectivity technology: Wired, Standard interfaces: USB, RS-232. Product colour: Black, International Protection (IP) code: IP54, Certification: FCC. Power source type: DC, Input voltage: 5 V, Power consumption: 450 mA. Weight: 111 g, Width: 62 mm, Depth: 58.4 mm