Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra DS4208 Handheld Laser Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS4208
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS4208-SBDU000ZWR
Category
Electronic device for reading printed barcodes.
barcode readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4127
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 12 Oct 2017 20:51:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra DS4208 Handheld Laser Black :
The short editorial description of Zebra DS4208 Handheld Laser Black

USB, IP43, 617/625nm, 360°, 172.9g, Black
More>>>
Short summary description Zebra DS4208 Handheld Laser Black:
This short summary of the Zebra DS4208 Handheld Laser Black data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra DS4208, Laser, Codabar,Code 128,Code 39,Code 93,GS1-128 (UCC/EAN-128),U.P.C., Aztec Code,Data Matrix,MaxiCode,PDF417,QR Code, 617 nm, -65 - 65°, -60 - 60°
Long summary description Zebra DS4208 Handheld Laser Black :

Zebra DS4208. Sensor type: Laser, Linear (1D) barcodes supported: Codabar,Code 128,Code 39,Code 93,GS1-128 (UCC/EAN-128),U.P.C., 2D (matrix & stacked) barcodes supported: Aztec Code,Data Matrix,MaxiCode,PDF417,QR Code. Connectivity technology: Wired, Interface: USB. Colour of product: Black, Type: Handheld bar code reader, International Protection (IP) code: IP43. Power consumption: 275 mA. Weight: 172.9 g, Width: 68 mm, Depth: 93 mm

This is an auto-generated long summary of Zebra DS4208 Handheld Laser Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.