location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM-NC3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-NC3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8809213763526
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - Number of built-in cooling fans: 1
  • - 20 dB
  • - Power source type: USB
  • - Black
Long product name Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black :
The long product name of Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12"/15"17", 1 x 575 rpm fan, 900 g, Black
More>>>
Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black:
The official description of Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Powerful yet silent 200mm
- Zalman Fan allowing optimal cooling performance.
- Optimized vent hole enables quiet yet strong cooling performance.
- Slimplicity
- NO mess! USB and cables can be organized through the provided holes.

Short summary description Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black:
This short summary of the Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM-NC3, 43.2 cm (17"), 1 pc(s), 30.5 cm (12"), 20 cm, 575 RPM, 20 dB

Long summary description Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black:
This is an auto-generated long summary of Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Zalman ZM-NC3. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 1 pc(s), Minimum screen size: 30.5 cm (12"). Product colour: Black, Material: Plastic, Steel. Power source type: USB, Power requirements: 5V. Weight: 900 g. Dimensions (WxDxH): 380 x 308 x 42 mm

Performance
Minimum screen size
30.5 cm (12")
Maximum screen size *
43.2 cm (17")
Number of built-in cooling fans *
1 pc(s)
Fan diameter
20 cm
Rotational speed
575 RPM
Noise level
20 dB
Design
Product colour *
Black
Material
Plastic, Steel
Design
Illumination
No
Ports & interfaces
USB 2.0 connectors
1
Power
Power source type *
USB
Power requirements
5V
Weight & dimensions
Weight
900 g
Other features
Dimensions (WxDxH)
380 x 308 x 42 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 17:15:11
Uk has collected 4 expert reviews for Zalman ZM-NC3 laptop cooling pad 43.2 cm (17") Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)