Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xircom REALPORT CARDBUS networking card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xircom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REALPORT CARDBUS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBEEUP20
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xircom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8663
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 21 Aug 2017 04:10:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xircom REALPORT CARDBUS networking card :
The short editorial description of Xircom REALPORT CARDBUS networking card

Xircom® RealPort™ Ethernet 10/100 Adapter 20PK
More>>>
Short summary description Xircom REALPORT CARDBUS networking card:
This short summary of the Xircom REALPORT CARDBUS networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Xircom REALPORT CARDBUS, Wired, CardBus, 0.1 Gbit/s, 36 g, FCC Part 15, FCC Class B, and CE Mark Non-volatile RAM LAN adapter ID and serial number, 86 x 54 x 10.5 mm
Long summary description Xircom REALPORT CARDBUS networking card :

Xircom REALPORT CARDBUS. Connectivity technology: Wired, Host interface: CardBus. Data transfer rate: 0.1 Gbit/s. Weight: 36 g. Certification: FCC Part 15, FCC Class B, and CE Mark Non-volatile RAM LAN adapter ID and serial number. Dimensions (WxDxH): 86 x 54 x 10.5 mm, Compatible operating systems: Novell NetWare, Microsoft Windows 3.x, Windows 95, Windows 98, Windows NT, Windows 2000, Windows..., Networking features: Ethernet/Fast-Ethernet; IEEE 802.3 for 10Base-T; IEEE 802.3u for 100Base-TX; 10/20 Mbps...

This is an auto-generated long summary of Xircom REALPORT CARDBUS networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.