location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xircom REALPORT2 CARDBUS MODEM56 modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xircom Check ‘Xircom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REALPORT2 CARDBUS MODEM56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R2BM56WGAEU5
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Xircom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xircom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xircom REALPORT2 CARDBUS MODEM56 modem 56 Kbit/s :
The long product name of Xircom REALPORT2 CARDBUS MODEM56 modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xircom® RealPort2™ CardBus Modem 56 GlobalACCESS™ Adapter
More>>>
Short summary description Xircom REALPORT2 CARDBUS MODEM56 modem 56 Kbit/s:
This short summary of the Xircom REALPORT2 CARDBUS MODEM56 modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Xircom REALPORT2 CARDBUS MODEM56, 56 Kbit/s, 4 MB, Internal, V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23, V.42bis (4:1) or MNP Level 5 (2:1), Supports all popular CardBus compliant PCs with two stacked Type II slots or one Type III slot...

Long summary description Xircom REALPORT2 CARDBUS MODEM56 modem 56 Kbit/s:
This is an auto-generated long summary of Xircom REALPORT2 CARDBUS MODEM56 modem 56 Kbit/s based on the first three specs of the first five spec groups.

Xircom REALPORT2 CARDBUS MODEM56. Modem speed: 56 Kbit/s, Internal memory: 4 MB, Type: Internal. Data link protocols: V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23. Data compression: V.42bis (4:1) or MNP Level 5 (2:1), Compatibility: Supports all popular CardBus compliant PCs with two stacked Type II slots or one Type III slot.... Compatible operating systems: Novell NetWare, Microsoft Windows 3.x, Windows 95, Windows 98, Windows NT, Windows 2000, Windows.... Dimensions (WxDxH): 86 x 54 x 10.5 mm