X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Additional 64 MB Memory; Phaser 4400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZMD64_A
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:41:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8421
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Xerox Additional 64 MB Memory; Phaser 4400 memory module:
The short editorial description of Xerox Additional 64 MB Memory; Phaser 4400 memory module
Additional 64 MB Memory; Phaser 4400

Marketing text Xerox Additional 64 MB Memory; Phaser 4400 memory module

:
The official marketing text of Xerox Additional 64 MB Memory; Phaser 4400 memory module as supplied by the manufacturer
This is Additional 64 MB Memory Module, for Xerox Phaser 4400 Laser printer
Short summary description Xerox Additional 64 MB Memory; Phaser 4400 memory module:
This short summary of the Xerox Additional 64 MB Memory; Phaser 4400 memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Additional 64 MB Memory; Phaser 4400
Long summary description Xerox Additional 64 MB Memory; Phaser 4400 memory module:
This is an auto-generated long summary of Xerox Additional 64 MB Memory; Phaser 4400 memory module based on the first three specs of the first five spec groups.
Xerox Additional 64 MB Memory; Phaser 4400. Width: 15.1 cm, Depth: 4.5 cm, Height: 3.1 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Width
The measurement or extent of something from side to side.
151 mm
Depth
The distance from the front to the back of something.
45 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
31 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
253 g