X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FaxCentre F110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F110VMB
Category :
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
fax machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:22:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18255
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Xerox FaxCentre F110:
The short editorial description of Xerox FaxCentre F110
FaxCentre F110, fax | print | copy | scan

Marketing text Xerox FaxCentre F110

:
The official marketing text of Xerox FaxCentre F110 as supplied by the manufacturer
FaxCentre F110: 10 ppm, Laser Phone Fax, Direct Connect Printer, Scan, A4, 33.6 kbps Fax Modem, 20 Pages ADF, 250 Page Paper Tray, 2 MB (120 pages) Fax Memory (UK / FR / IT / ES / NL / PT / CH / BE / AT):
- Small footprint takes up very little space.
- 33.6 Kbps modem for fax transmission of about 3 seconds per page.
- JBIG compression for faster transmission.
- Alphanumeric (QWERTY) keypad built-in to device.
- Auto-reduce incoming faxes to fit loaded paper.
- Memory that never disappears. No battery backup required.
- 199 speed dials.
- Maximum paper capacity of 250 sheets.
- Prints at 10 ppm and 600 dpi resolution.
- Walk-up copying at 10 ppm with reduce/enlarge from 25% to 400%.
- Maximum duty cycle up to 1,000 pages per month.
Short summary description Xerox FaxCentre F110:
This short summary of the Xerox FaxCentre F110 data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox FaxCentre F110, Laser, 4, 2, 370 x 330 x 200 mm, 10 - 35 °C, 20 - 80%, 300 x 300 DPI
Long summary description Xerox FaxCentre F110:
This is an auto-generated long summary of Xerox FaxCentre F110 based on the first three specs of the first five spec groups.
Xerox FaxCentre F110. Type: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (normal quality, black, A4): 10 cpm, Maximum number of copies: 99 copies. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Processor frequency: 92 MHz. Fax memory: 4, 2, Maximum internal memory: 4 MB, Fax memory: 120 pages
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Fax
Type*
Characteristics of the device.
Laser
Colour faxing*
A fax is an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links. Colour faxing means that the fax is printed in colour.
Yes
Modem speed*
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax transmission speed
3 sec/page
Auto reduction
Long documents are automatically reduced to fit to A4!
Yes
Telecom compliance (fax capability)
ITU - T.30E
Fax resolution fine mode (Black and White)
200 x 200 dpi
Fax resolution standard mode (black & white)
100 x 200 dpi
Fax resolution superfine mode (black & white)
400 x 200 dpi
Copying
Copy speed (normal quality, black, A4)
10 cpm
Maximum number of copies
99 copies
Gray scale levels
64
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
250 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
20 sheets
Processor
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
92 MHz
Memory
Fax memory
4, 2 MB
Fax memory
120 pages
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
4 MB
Endurance
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
1000 pages per month
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
370 x 330 x 200 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.25 kg
Media weights by paper path
60-90 gsm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
850 W
Power consumption (PowerSave)
8 W
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Maximum resolution
Maximum printing resolution.
600 x 600 DPI
Copy resolution (black text)
300 x 300 DPI
Power requirements
195 - 265 VAC, 3.8A, 50/60 Hz
Media formats
Standard media sizes
Letter, legal, A4
Print technology
Print technology resolution
Resolution of the printing technology.
600 x 600 DPI
Printing
Time to first page (black, normal)
21 s
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
10 ppm
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Scanning
Optical scanning resolution
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
300 x 300 DPI
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
6 sec/page