X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP1015
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-8021-000
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Jan 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9852
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-01-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Xerox DP1015:
The short editorial description of Xerox DP1015
Xerox DP1015 Digital Projector 1500 ANSI Lumens 3.5 LSB Resolution 1024x768 Lamp 1500hr

Marketing text Xerox DP1015

:
The official marketing text of Xerox DP1015 as supplied by the manufacturer
The Xerox DP 1015 is one of the most compact, lightest, easiest to use digital projectors in its price category. With its ultra-bright 1500 lumens and high 1024x768 resolution, the ultraportable Xerox DP 1015 provides enough luminance to present in ambient-lit conference rooms with enough resolution to fill large screens with sharp picture quality. The DP 1015’s resolution, contrast, luminance and color fidelity provide picture quality so good, it can be used as an entry-level home theater system. Its advanced presentation features and foolproof connectivity to your PC will get you up and running effortlessly, so you can concentrate on delivery instead of technology.
Short summary description Xerox DP1015:
This short summary of the Xerox DP1015 data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox DP1015, 4:3, 5:4, 16:9, DLP, XGA (1024x768), P-VIP, 1024 x 768 pixels, 90~240V @ 50-60Hz
Long summary description Xerox DP1015:
This is an auto-generated long summary of Xerox DP1015 based on the first three specs of the first five spec groups.
Xerox DP1015. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of lamp: 1500 h, Bulb power: 150 W, Lamp type: P-VIP. Noise level: 43 dB. Display diagonal: 70 cm (27.6"). Power consumption (typical): 220 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1500 ANSI lumens
Projection technology*
DLP
Projector native resolution*
XGA (1024x768)
Lamps
Service life of lamp*
The length of time (usually measured in hours) which the lamp can be used for.
1500 h
Bulb power*
The power of the lamp, usually measured in watts (W).
150 W
Lamp type
P-VIP
Performance
Noise level*
The amplitude level of the undesired background noise, usually measured in decibels (db).
43 dB
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
70.1 cm (27.58")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
220 W
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3, 5:4, 16:9
Resolution
1024 x 768 pixels
Power supply type
The type of power supply which this product uses.
90~240V @ 50-60Hz
Video compatibility mode
NTSC\PAL\SECAM (M), 480i, HDTV(720p x 1080i)
I/O ports
An interface on a device to which you can connect another device.
DVI(M1DA) x 1
RGB(M1DA-D-Sub 15 pin) x 1
USB x 1
RS232(M1DA) x 1
Y/Pb/Pr (M1DA,VGA) x 1
Y/CbCr (RCA) x 1
S-video x 1
Mini DIN 4 Pin x 1
composite video x 1
Audio: RCA x 1 & Mini Jack x 1