X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRINTHEAD COLOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8R7970
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21573
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Xerox PRINTHEAD COLOR:
The short editorial description of Xerox PRINTHEAD COLOR
PRINTHEAD COLOR FOR M750 M760 NS (MSD)

Marketing text Xerox PRINTHEAD COLOR

:
The official marketing text of Xerox PRINTHEAD COLOR as supplied by the manufacturer
* For use in DocuPrint M Series Printers
* Average yield: 10,000 prints at 5% area coverage
Compatibility
DocuPrint M750™ - Color InkJet Printer
DocuPrint M760 - Color InkJet Printer
WorkCentre M940
WorkCentre™ M950
Short summary description Xerox PRINTHEAD COLOR:
This short summary of the Xerox PRINTHEAD COLOR data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox PRINTHEAD COLOR, 20 - 80%, 5 - 35 °C
Long summary description Xerox PRINTHEAD COLOR:
This is an auto-generated long summary of Xerox PRINTHEAD COLOR based on the first three specs of the first five spec groups.
Xerox PRINTHEAD COLOR
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C