X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8R7660 Black Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8R7660
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30308
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Xerox 8R7660 Black Cartridge:
The short editorial description of Xerox 8R7660 Black Cartridge
Xerox 8R7660 Black Cartridge for Xerox XJ4C, XJ6C, 450C, 450CP
Short summary description Xerox 8R7660 Black Cartridge:
This short summary of the Xerox 8R7660 Black Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 8R7660 Black Cartridge, Black
Long summary description Xerox 8R7660 Black Cartridge:
This is an auto-generated long summary of Xerox 8R7660 Black Cartridge based on the first three specs of the first five spec groups.
Xerox 8R7660 Black Cartridge. Printing colours: Black, Package length: 1.2 cm. Package width: 6.6 cm, Package height: 16.4 cm, Package weight: 299 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Package length
1.2 cm
Capacity cartridge
250 sheets
Colour
Yes
Box depth
1.2 cm (0.4724")
Package weight
.066 lb
Features
Box height
16.4 cm (6.4566")
Box width
6.6 cm (2.598")
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
6.6 cm
Package height
The distance from the top to the bottom of the packaging.
16.4 cm
Package weight
Weight of the packaged product.
299 kg