X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solid Ink Phaser 8200B 1000dpi
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8200_EMB
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:48:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10778
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: One year on-site
Long product name Xerox Solid Ink Phaser 8200B 1000dpi:
The short editorial description of Xerox Solid Ink Phaser 8200B 1000dpi
Xerox Phaser 8200B

Marketing text Xerox Solid Ink Phaser 8200B 1000dpi

:
The official marketing text of Xerox Solid Ink Phaser 8200B 1000dpi as supplied by the manufacturer
Affordability, Performance and Value
-High performance colour at the price of a monochrome printer, for 16 pages per minute in full colour and black and white
-Industry-leading first page out time of 9 seconds
-Ultimate performance with a 300 MHz PowerPC processor, true Adobe PostScript 3, and a 10 GB hard disk

Brilliant Colour Quality
-Solid ink is truer, more saturated, and remarkably consistent, on virtually any media
-1200 dpi Photo Mode for high image quality
-Optimize colour automatically with TekColor colour matching technology

Unrivalled Ease of Use
-Easy to load as a stapler, just drop Phaser 8200 ink sticks into shape-coded slots
-Simple installation, out of the box and on your network in minutes
-Intelligent Ready,… ready to print when you are, in energy-saving mode when you're not
-Manage your printer from anywhere with CentreWare IS embedded web server
Short summary description Xerox Solid Ink Phaser 8200B 1000dpi:
This short summary of the Xerox Solid Ink Phaser 8200B 1000dpi data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Solid Ink Phaser 8200B 1000dpi, 10 - 85%, 432 x 390 x 600 mm
Long summary description Xerox Solid Ink Phaser 8200B 1000dpi:
This is an auto-generated long summary of Xerox Solid Ink Phaser 8200B 1000dpi based on the first three specs of the first five spec groups.
Xerox Solid Ink Phaser 8200B 1000dpi. Maximum duty cycle: 50000 pages per month. Print speed (black, normal quality, A4/US Letter): 16 ppm, Time to first page (black, normal): 9 s. Maximum input capacity: 200 sheets. Internal memory: 64 MB. Processor frequency: 300 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
50000 pages per month
Number of print cartridges*
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Time to first page (black, normal)
9 s
Input capacity
Maximum input capacity
200 sheets
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
300 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
432 x 390 x 600 mm