X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Led Phaser 7300MDN 2400dpi 37ppm zw
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7300V_MDN
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:47:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17036
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 1 year
Long product name Xerox Led Phaser 7300MDN 2400dpi 37ppm zw:
The short editorial description of Xerox Led Phaser 7300MDN 2400dpi 37ppm zw
30ppm kl 192MB 10-100 USB Par A6 tot A3

Marketing text Xerox Led Phaser 7300MDN 2400dpi 37ppm zw

:
The official marketing text of Xerox Led Phaser 7300MDN 2400dpi 37ppm zw as supplied by the manufacturer
You've double-checked the numbers, proofed the content, and perfected the layout. Now you need to get your quarterly report into your managers' hands before her flight to the quarterly meeting leaves in three hours. You need a fast, high-quality colour printer you can count on - one that will print your report with as much care and precision as you used to produce it. That's why we developed the Phaser 7300.
The Phaser 7300 is the fastest colour printer in the line up.
Imagine the end of clogged print jobs and time-consuming waits at the printer. This printer cranks out colour at 30 pages per minute (ppm) with a first-page-out time of only 16 seconds.
By the way, black-and-white documents print at 37 ppm with only a 13 second first-page-out time.
At 2400 dot-per-inch (dpi) resolution, the Phaser 7300 prints sharper text and finer lines-ideal for colour drawings, flow charts, schedules, spreadsheets, and marketing materials.
The auto-thickness sensor adjusts the fuser temperature to the paper type so you get a consistent look whether you're printing on recycled paper, bond stock, or glossy paper.
Got a lot of prints to run? No problem. This printer supports large workgroups with large print jobs.
The Phaser 7300 uses a 500 MHz processor, which means many employees can use the same printer efficiently.
Add the hard disk to store up to 100 saved jobs you can reprint from the printer's front panel.
Print on a wide range of paper sizes, including custom paper up to 328 x 914 mm (banner size).
Base units start with a 650-sheet paper capacity and can be built up to 2850.
The Phaser 7300 offers tabloid colour printing at a very affordable price.
Reduce your costs even more by printing in-house memos and drafts in draft mode or by using the two-sided printing option.
Bonus! Toners for the 7300 have higher capacity than many print cartridges, so you don't need to replace them as often, which saves you time and money.
Short summary description Xerox Led Phaser 7300MDN 2400dpi 37ppm zw:
This short summary of the Xerox Led Phaser 7300MDN 2400dpi 37ppm zw data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Led Phaser 7300MDN 2400dpi 37ppm zw, 2400 x 600 DPI, A3, A3 (297 x 420 mm), Motorola Power PC, 666 x 626 x 460 mm, Drivers, Xerox CentreWare Printer Management for Microsoft, Novell and Unix, CentreWare IS Embedded
Long summary description Xerox Led Phaser 7300MDN 2400dpi 37ppm zw:
This is an auto-generated long summary of Xerox Led Phaser 7300MDN 2400dpi 37ppm zw based on the first three specs of the first five spec groups.
Xerox Led Phaser 7300MDN 2400dpi 37ppm zw. Maximum resolution: 2400 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 37 ppm, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Maximum input capacity: 650 sheets. Maximum output capacity: 600 sheets. Maximum ISO A-series paper size: A3, Maximum print size: A3 (297 x 420 mm)
Xerox Led Phaser 7300MDN 2400dpi 37ppm zw laser/LED printers (7300V_MDN)
Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
2400 x 600 DPI
Number of print cartridges*
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
37 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Input capacity
Maximum input capacity
650 sheets
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
600 sheets
Paper handling
Maximum ISO A-series paper size*
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
192 MB
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Performance
Built-in processor *
Yes
Processor model
The model number for the processor in a computer.
Motorola Power PC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
500 MHz
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
666 x 626 x 460 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers, Xerox CentreWare Printer Management for Microsoft, Novell and Unix, CentreWare IS Embedded Web Server, CentreWare Web Administrator, Xerox NDPS Gateway, Usage Analysis Tool
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
220-240V, 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/Me, Windows NT 4.x, Windows 2000/XP, MacOS 8/9/X, version 10.1, Novell NetWare 3.x/4.x/5.x/6.x, UNIX (Linux 5.2+, Sun OS 4.x Sun Solaris 2.4+, DEC, HP/UX 11.x, IBM AIX 4.2+, SGI, SCO)
Networking features
Yes
Standard input trays
A3, A4, A5, A6, B4 JIS, B5 JIS, ISO B5, US Letter, legal, tabloid, executive, statement, folio, SRA3, Tabloid Extra
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
I/O ports
An interface on a device to which you can connect another device.
USB