X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 4500DT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4500V_DT
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:30:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20439
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: one year
Long product name Xerox Phaser 4500DT:
The short editorial description of Xerox Phaser 4500DT
Phaser 4500DT Laser Printer, 64 MB, 35 ppm, 1200 x 1200 dpi

Marketing text Xerox Phaser 4500DT

:
The official marketing text of Xerox Phaser 4500DT as supplied by the manufacturer
If only everything in your office worked
as hard as the Xerox Phaser 4500 laser
printer.With lightning speed, incredible
intelligence and a competitive price point,
the Phaser 4500 printer outperforms
its competitors and sets new standards
for productivity.
Short summary description Xerox Phaser 4500DT:
This short summary of the Xerox Phaser 4500DT data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 4500DT, 1200 x 1200 DPI, A4, A4 (210 x 297 mm), 5 - 32 °C, 15 - 85%, 422 x 465 x 404 mm
Long summary description Xerox Phaser 4500DT:
This is an auto-generated long summary of Xerox Phaser 4500DT based on the first three specs of the first five spec groups.
Xerox Phaser 4500DT. Maximum resolution: 1200 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 34 ppm, Time to first page (black, normal): 8 s. Standard input capacity: 150 sheets, Maximum input capacity: 550 sheets. Standard output capacity: 500 sheets, Maximum output capacity: 500 sheets. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
1200 x 1200 DPI
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
34 ppm
Time to first page (black, normal)
8 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
150 sheets
Maximum input capacity
550 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
500 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size*
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 32°C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
422 x 465 x 404 mm
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/Me, Windows NT 4.x, Windows 2000/XP, MacOS 8/9/X version 10.1, Novell NetWare 3.x/4.x/5.x/6.x, UNIX (Linux 5.2+, Sun OS 4.x Sun Solaris 2.4+, DEC, HP/UX 11.x, IBM AIX 4.2+, SGI, SCO)
I/O ports
An interface on a device to which you can connect another device.
10/100BaseTX Ethernet, Bi-directional Parallel, USB 1.1