X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 4400DT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4400V_MDT
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:40:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 36141
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: One year On-site, Xerox Total Satisfaction Guarantee
Long product name Xerox Phaser 4400DT:
The short editorial description of Xerox Phaser 4400DT
26 pages per minute, 11 seconds first page out, 64MB RAM, 266 MHz RISC processor, Adobe® PostScript® 3™, PCL 5e, PCL 6 emulation, True 1200 x 1200 dpi, Up to 150,000 pages per month, 10/100Base-TX Ethernet, Bi-directional Parallel, USB, Optional Hard Drive, Automatic 2-sided printing

Marketing text Xerox Phaser 4400DT

:
The official marketing text of Xerox Phaser 4400DT as supplied by the manufacturer
Setting the Highest Standards for Speed

* 26 ppm races through long or multi-set print jobs.
* True 1200 dpi resolution at full engine speed for crisp text and beautifully detailed images.
* Edge-to-edge printing. Feature unique to Xerox Monochrome Phasers.
* 266 MHz RISC processor maintains engine speed even on large complex applications.
* 11 second first-page-out time means your job will be waiting for you in the tray.
* Volume printing is no problem with a 150,000 peak monthly duty cycle.


Easy to Use for the Whole Office

* A safe, dependable choice for worry-free printing.
* Phaser Installation Tools allow for printer installation with as little as a single keystroke. Printer Beacon feature let's you install the printer on the Network without even knowing the printer's IP Address.
* The Phaser 4400 is easy to use and manage even for the most inexperienced user. If the printer runs low on paper or toner, it can alert you before it runs out - keeping you working.


Full Complement of Productivity Features

* Job Pipelining with compression
* MaiLinX E-mail alerts/Remote Printing
* Booklet Printing
* And with a hard disk you also get: Saved Print
* Secure Print
* Proof Print
* Direct PDF Printing


Better Printing for Less Money

* The Phaser 4400 combines robust, dependable engineering, media flexibility, and superior print quality at a very reasonable price making it an outstanding value.
* The base network model includes a 550 sheet input tray, 64 MB of memory (double the competition), true Adobe® PostScript® 3™, and a full standard capacity toner cartridge (not a "starter cartridge" like some printers).


Smart Printing for Great Work

* Includes Xerox CentreWare Internet Services, which provides quick and convenient access to a wealth of features including printer and job status, in-depth accounting information, e-mail alerts, and simplified network administration.
* The dynamic driver interface provides real-time printer status, including paper tray contents, and detects MS Office application settings and selects the appropriate input tray.
* Enhanced PrintingScout provides real-time print monitoring and proactive help screens when needed.
* PhaserSMART™ automated troubleshooting using our unique Internet-based automated support system.


Flexible and Reliable Paper Handling

* Reliable paper pick and feed system allows all types of media up to 133 lb. (216 gsm) to be fed from the standard tray.
* Custom sizes from 3 x 5 in. to 8.5 x 14 in. are also supported.
* An optional 500-sheet stacker with offset both expands output capacity and separates print jobs for easy distribution.
* The standard 550-sheet paper tray allows you to add a full ream of paper before the tray is completely empty. Two additional 550-sheet trays are available for a total input capacity of 1,750 sheets.


Peace of Mind

* Decades of Xerox engineering make the Phaser 4400 extremely reliable and worry-free.
* Plus it's the only printer in its class to be backed by a full one-year on-site warranty and the unmatched Xerox Total Satisfaction Guarantee.
Short summary description Xerox Phaser 4400DT:
This short summary of the Xerox Phaser 4400DT data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 4400DT, Laser, A/letter, legal, executive, statement, US folio, A4, RISC, 5 - 35 °C, 15 - 85%, 422 x 439 x 413 mm
Long summary description Xerox Phaser 4400DT:
This is an auto-generated long summary of Xerox Phaser 4400DT based on the first three specs of the first five spec groups.
Xerox Phaser 4400DT. Maximum duty cycle: 150000 pages per month, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 26 ppm, Time to first page (black, normal): 11 s. Standard input capacity: 550 sheets, Maximum input capacity: 1200 sheets, Input capacity (tray 2): 100 sheets. Standard output capacity: 500 sheets, Maximum output capacity: 500 sheets. Media types supported: A/letter, legal, executive, statement, US folio, A4
Xerox Phaser 4400DT laser/LED printers (4400V_MDT)
Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
150000 pages per month
Print technology*
Indicates the method used to print by this product.
Laser
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
26 ppm
Time to first page (black, normal)
11 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
550 sheets
Maximum input capacity
1200 sheets
Input capacity (tray 2)
100 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
500 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Media types supported
The types of media which can be used with this product.
A/letter, legal, executive, statement, US folio, A4
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Maximum internal memory*
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
256 MB
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
525 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
110 W
Power consumption (PowerSave)
20 W
Sound emission
Printing noise level
6.7 dB
Standby acoustic emission
4.9 dB
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Performance
Built-in processor *
Yes
Processor model
The model number for the processor in a computer.
RISC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
266 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
422 x 439 x 413 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Printer management
Printer management software used by this product included as standard
Xerox CentreWare for Microsoft, Novell & Unix, CentreWare IS Embedded WebServer, CentreWare Web Administrator, Xerox NDPS Gateway, Usage Analysis Tool
Power requirements
110-127V 50/60 Hz; 220-240V 50/60 Hz
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
FCC Part 15 Subpart B, UL listed to UL 1950, UL Certified to CSA—C22.2 No. 950-M95, FDA 21 CFR Sub J, CE 73/23/EEC & 89/336/EEC, TUV - GS Mark, IEC 950 SE (EN 60950, EN 55022)
Networking features
Ethernet/Fast-Ethernet
TWAIN compliance interface
Yes
I/O ports
An interface on a device to which you can connect another device.
Parallel
USB
Custom media sizes
76 x 127 - 216 x 356 mm
Typefaces
List of typefaces included and any qualifications.
39 PS & 81 PCL
Recommended media weight
60-216 gsm
Media type and capacity (tray 3)
550-sheet
Technical features
Enhanced PrintingScout
Phaser Installer
PhaserSMART
Booklet printing