X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum Maintenance Tray, Phaser 340/350/360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
436-0294-03
Category :
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
printer drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jan 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21421
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-01-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Xerox Drum Maintenance Tray, Phaser 340/350/360 12500pages:
The short editorial description of Xerox Drum Maintenance Tray, Phaser 340/350/360 12500pages
Drum Maintenance Tray, Phaser 340/350/360

Marketing text Xerox Drum Maintenance Tray, Phaser 340/350/360 12500pages

:
The official marketing text of Xerox Drum Maintenance Tray, Phaser 340/350/360 12500pages as supplied by the manufacturer
This is a genuine Xerox Drum Maintenance Tray guaranteed to perform with the Xerox Phaser 340/350/360
Short summary description Xerox Drum Maintenance Tray, Phaser 340/350/360 12500pages:
This short summary of the Xerox Drum Maintenance Tray, Phaser 340/350/360 12500pages data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Drum Maintenance Tray, Phaser 340/350/360, Laser, 380 x 355 x 304 mm
Long summary description Xerox Drum Maintenance Tray, Phaser 340/350/360 12500pages:
This is an auto-generated long summary of Xerox Drum Maintenance Tray, Phaser 340/350/360 12500pages based on the first three specs of the first five spec groups.
Xerox Drum Maintenance Tray, Phaser 340/350/360. Page yield: 12500 pages, Print technology: Laser. Package dimensions (WxDxH): 380 x 355 x 304 mm, Package weight: 1.22 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
12500 pages
Print technology
Indicates the method used to print by this product.
Laser
Weight & dimensions
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
380 x 355 x 304 mm
Packaging data
Package weight
Weight of the packaged product.
1.22 kg