X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 year Extended on-site Service
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3150ES4
Category :
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
warranty & support extensions
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 14:40:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13308
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name Xerox 3 year Extended on-site Service:
The short editorial description of Xerox 3 year Extended on-site Service
3 year Extended on-site Service (Total 4) for Phaser 3150

Marketing text Xerox 3 year Extended on-site Service

:
The official marketing text of Xerox 3 year Extended on-site Service as supplied by the manufacturer
3 year Extended on-site Service (Total 4 years on-site when combined with 1 year warranty) available during first 90 days of product ownership
Short summary description Xerox 3 year Extended on-site Service:
This short summary of the Xerox 3 year Extended on-site Service data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 3 year Extended on-site Service, Netherlands
Long summary description Xerox 3 year Extended on-site Service:
This is an auto-generated long summary of Xerox 3 year Extended on-site Service based on the first three specs of the first five spec groups.
Xerox 3 year Extended on-site Service. Number of years: 4 year(s), Country of origin: Netherlands. Package weight: 2268 kg, Package height: 1.02 cm, Package length: 23.1 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
License quantity
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
1
Number of years
Period of time over which the product may be used.
4 year(s)
Country of origin
Country where the device is made.
Netherlands
Packaging data
Package height
The distance from the top to the bottom of the packaging.
10.159 mm
Package width
The distance from one side of the packaging to the other.
160.019 mm
Packaging data
Package weight
Weight of the packaged product.
2268 kg
Package length
23.1 cm
Box depth (imperial)
23.1 cm (9.1")
Box height (imperial)
1.02 cm (0.4")
Box width (imperial)
16 cm (6.3")
Package weight (imperial)
.5 lb