X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113R00628
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:39:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 114362
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**):
The short editorial description of Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**)
High-Capacity Print Cartridge, Phaser 4400

Marketing text Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**)

:
The official marketing text of Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**) as supplied by the manufacturer
High-Capacity Print Cartridge
Genuine Xerox high-capacity print cartridges, engineered specifically for the Phaser 4400 printer, deliver extra savings on costs per print, with yields of up to 15,000 prints at 5% coverage. This longer-lasting toner cartridge is built for performance—guaranteed to deliver crisp, clean text and images without interruption, and consistently make your work look its best. And, Xerox will recycle them, free of charge through our Green World Alliance program.
Short summary description Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**):
This short summary of the Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**) data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**), Cartridge, Xerox, Phaser 4400, Black, Box
Long summary description Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**):
This is an auto-generated long summary of Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**) based on the first three specs of the first five spec groups.
Xerox Phaser 4400 Hi-Capacity Print Cartridge (15,000 pages**). Type: Cartridge, Page yield: 15000 pages, Brand compatibility: Xerox. Package length: 38.1 cm, Package width: 17.8 cm, Package height: 32.4 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
15000 pages
Brand compatibility*
What other brands this brand can be used with.
Xerox
Compatible products*
Other products that can be used with this product.
Phaser 4400
Quantity per pack*
1 pc(s)
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Packaging data
Package length
38.1 cm
Package width
The distance from one side of the packaging to the other.
17.8 cm
Package height
The distance from the top to the bottom of the packaging.
32.4 cm
Package weight
Weight of the packaged product.
2.04 kg
Package type
The type of product package e.g. box.
Box