location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 3130 Cartouche d'impression (3000 pages)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 3130 Cartouche d'impression (3000 pages)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109R00725
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205829266 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2020 08:52:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 3130 Cartouche d'impression (3000 pages) :
The long product name of Xerox Phaser 3130 Cartouche d'impression (3000 pages). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Phaser 3130 Cartouche d'impression (3000 pages)
More>>>
Xerox Phaser 3130 Cartouche d'impression (3000 pages):
The official description of Xerox Phaser 3130 Cartouche d'impression (3000 pages) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print Cartridge
The genuine Xerox print cartridge yields 3,000 high-quality pages. Built for performance, this print cartridge is guaranteed to deliver crisp, clean text and images without interruption, consistently making your work look its best.

Short summary description Xerox Phaser 3130 Cartouche d'impression (3000 pages):
This short summary of the Xerox Phaser 3130 Cartouche d'impression (3000 pages) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 3130 Cartouche d'impression (3000 pages), 3000 pages, Black, 1 pc(s)

Long summary description Xerox Phaser 3130 Cartouche d'impression (3000 pages):
This is an auto-generated long summary of Xerox Phaser 3130 Cartouche d'impression (3000 pages) based on the first three specs of the first five spec groups.

Xerox Phaser 3130 Cartouche d'impression (3000 pages). Black toner page yield: 3000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Phaser 3130
Quantity per pack *
1 pc(s)
Black toner page yield *
3000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Xerox
Product colour
Black
Country of origin
South Korea
Weight & dimensions
Width
165 mm
Depth
330 mm
Height
115 mm
Packaging data
Package length
33 cm
Package height
114 mm
Package weight
952.5 g
Package type
Box
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)