X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108R00603
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108R00603
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205123906
Category :
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:25:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 146244
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Xerox 108R00603:
The short editorial description of Xerox 108R00603
Extended-Capacity Maintenance Kit, Phaser 8400

Marketing text Xerox 108R00603

:
The official marketing text of Xerox 108R00603 as supplied by the manufacturer
PhaserTM Extended-Capacity Maintenance Kit
This easy-to-replace maintenance kit will keep your Xerox Phaser color printer operating flawlessly up to four times longer than the standard-capacity maintenance kit, resulting in fewer interactions with the printer and lower costs-per-page — leaving you with fewer hassles and more time for carefree color printing.
Short summary description Xerox 108R00603:
This short summary of the Xerox 108R00603 data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 108R00603, Inkjet, Beige, Phaser 8400, 102 x 406 x 108 mm
Long summary description Xerox 108R00603:
This is an auto-generated long summary of Xerox 108R00603 based on the first three specs of the first five spec groups.
Xerox 108R00603. Print technology: Inkjet, Page yield: 30000 pages, Colour of product: Beige. Package width: 1 cm, Package height: 1 cm, Package weight: 816.4 g. Package dimensions (WxDxH): 102 x 406 x 108 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Beige
Page yield
How many pages can be produced.
30000 pages
Print technology
Indicates the method used to print by this product.
Inkjet
Compatible products
Other products that can be used with this product.
Phaser 8400
Packaging data
Package width
The distance from one side of the packaging to the other.
1 cm
Package height
The distance from the top to the bottom of the packaging.
1 cm
Package weight
Weight of the packaged product.
816.4 g
Package length
4 cm
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
102 x 406 x 108 mm
Brand
Image
Product code
Product
Stock
Price from
Tektronix

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63389 channel partners already
Tektronix Maintenance roller 108R00603
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
108R00603
 —