X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108R00601
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
108R00601
Category :
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Dec 2016 12:15:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 112604
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Xerox 108R00601:
The short editorial description of Xerox 108R00601
220V Maint. Kit

Marketing text Xerox 108R00601

:
The official marketing text of Xerox 108R00601 as supplied by the manufacturer
Genuine Xerox printer supplies and consumables are specially formulated to provide the best image quality and most reliable printing.
Short summary description Xerox 108R00601:
This short summary of the Xerox 108R00601 data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 108R00601, - Phaser 4500
Long summary description Xerox 108R00601:
This is an auto-generated long summary of Xerox 108R00601 based on the first three specs of the first five spec groups.
Xerox 108R00601. Compatible products: - Phaser 4500. Package width: 45 cm, Package height: 21 cm, Package weight: 1.81 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Compatible products
Other products that can be used with this product.
- Phaser 4500
Packaging data
Package width
The distance from one side of the packaging to the other.
45 cm
Packaging data
Package height
The distance from the top to the bottom of the packaging.
21 cm
Package weight
Weight of the packaged product.
1.81 kg
Package length
22 cm