X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 3450 Std Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R00687
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:51:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 96390
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Xerox Phaser 3450 Std Print Cartridge:
The short editorial description of Xerox Phaser 3450 Std Print Cartridge
PRINT CARTRIDGE 5000 SHT F PHASER 3450 NS (MSD)

Marketing text Xerox Phaser 3450 Std Print Cartridge

:
The official marketing text of Xerox Phaser 3450 Std Print Cartridge as supplied by the manufacturer

Standard-Capacity Print Cartridge
Genuine Xerox standard-capacity print cartridges, engineered specifically for the Phaser® 3450 printer, provide customers a lower unit cost alternative. Xerox high-quality print cartridges are built for performance—guaranteed to deliver crisp, clean text and images without interruption, consistently making your work look its best. And, Xerox will recycle them free of charge through our Green World Alliance program.
Short summary description Xerox Phaser 3450 Std Print Cartridge:
This short summary of the Xerox Phaser 3450 Std Print Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 3450 Std Print Cartridge, Black, Laser, Netherlands, Standard-Capacity Print Cartridge, 364.997 x 245.109 x 175.005 mm
Long summary description Xerox Phaser 3450 Std Print Cartridge:
This is an auto-generated long summary of Xerox Phaser 3450 Std Print Cartridge based on the first three specs of the first five spec groups.
Xerox Phaser 3450 Std Print Cartridge. Page yield: 5000 pages, Printing colours: Black, Print technology: Laser. Dimensions (WxDxH): 364.997 x 245.109 x 175.005 mm, Weight: 1.7 kg. Package width: 24.5 cm, Package height: 17.5 cm, Package weight: 1.7 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
5000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Key benefits
Standard-Capacity Print Cartridge
Genuine Xerox standard-capacity print cartridges, engineered specifically for the Phaser 3450 printer, provide customers a lower unit cost alternative. Xerox high-quality print cartridges are built for performance—guaranteed to deliver crisp, clean text and images without interruption, consistently making your work look its best. And, Xerox will recycle them free of charge through our Green World Alliance program.
Country of origin
Country where the device is made.
Netherlands
Colour
Yes
Capacity cartridge
Average yield 5.000 standard pages sheets
Features
Supplies ISO measurement
ISO_IEC_19752
Recycling program
POST_EU
Box depth
36.5 cm (14.37")
Box height
17.5 cm (6.89")
Box width
24.5 cm (9.65")
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
364.997 x 245.109 x 175.005 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Packaging data
Package length
36.5 cm
Package width
The distance from one side of the packaging to the other.
24.5 cm
Package height
The distance from the top to the bottom of the packaging.
17.5 cm
Package weight
Weight of the packaged product.
1.7 kg
Package weight
3.75 lb