X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Toner Cartridge (2,000 Pages*)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R00676
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:11:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 112865
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Xerox Cyan Toner Cartridge (2,000 Pages*):
The short editorial description of Xerox Cyan Toner Cartridge (2,000 Pages*)
Cyan Standard Capacity Toner Cartridge, Phaser 6100

Marketing text Xerox Cyan Toner Cartridge (2,000 Pages*)

:
The official marketing text of Xerox Cyan Toner Cartridge (2,000 Pages*) as supplied by the manufacturer
Cyan Standard-Capacity Toner Cartridge
Specially formulated for increased print consistency and continuity even on rough papers, Xerox cyan standard-capacity toner cartridges ensure extraordinary print quality, and superior reliability. This cartridge prints an average of 2,000 pages. Maximize your printer's versatility and performance with our extensive line of PhaserTM color printing media, designed and tested for unmatched print quality and reliability.
Short summary description Xerox Cyan Toner Cartridge (2,000 Pages*):
This short summary of the Xerox Cyan Toner Cartridge (2,000 Pages*) data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Cyan Toner Cartridge (2,000 Pages*), Toner, Cyan, Xerox, Phaser 6100, Black, Box
Long summary description Xerox Cyan Toner Cartridge (2,000 Pages*):
This is an auto-generated long summary of Xerox Cyan Toner Cartridge (2,000 Pages*) based on the first three specs of the first five spec groups.
Xerox Cyan Toner Cartridge (2,000 Pages*). Type: Toner, Page yield: 2000 pages, Printing colours: Cyan. Package length: 35.6 cm, Package width: 24.1 cm, Package height: 9.52 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Toner
Page yield
How many pages can be produced.
2000 pages
Printing colours*
The colours that can be produced by the printer.
Cyan
Brand compatibility*
What other brands this brand can be used with.
Xerox
Compatible products*
Other products that can be used with this product.
Phaser 6100
Quantity per pack*
1 pc(s)
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Packaging data
Package length
35.6 cm
Package width
The distance from one side of the packaging to the other.
24.1 cm
Package height
The distance from the top to the bottom of the packaging.
9.52 cm
Package weight
Weight of the packaged product.
1.43 kg
Package type
The type of product package e.g. box.
Box
Brand
Image
Product code
Product
Stock
Price from
MM Black Laser Toner - Samsung CLP-500D7K / Xerox 106R00684 - For Samsung CLP 500 / 550 / Xerox Phaser 6100 Toner 7000pages Black
MM Black Laser Toner - Samsung CLP-500D7K / Xerox 106R00684 - For Samsung CLP 500 / 550 / Xerox Phaser 6100 Toner 7000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
65049DK
 — 
MM Yellow Laser Toner - Samsung CLP-500D5Y / Xerox 106R00682 - For Samsung CLP 500 / 550 / Xerox Phaser 6100 Toner 5000pages Yellow
MM Yellow Laser Toner - Samsung CLP-500D5Y / Xerox 106R00682 - For Samsung CLP 500 / 550 / Xerox Phaser 6100 Toner 5000pages Yellow
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
65052DK
 — 
MM Waste Toner Box - Samsung CLP-500WB - For Samsung CLP 500 / 550 Toner 12000pages Black,Cyan,Magenta,Yellow
MM Waste Toner Box - Samsung CLP-500WB - For Samsung CLP 500 / 550 Toner 12000pages Black,Cyan,Magenta,Yellow
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
65053DK
 — 
MM Cyan Laser Toner - Samsung CLP-500D5C / Xerox 106R00680 - For Samsung CLP 500 / 550 / Xerox Phaser 6100 Toner 5000pages Cyan
MM Cyan Laser Toner - Samsung CLP-500D5C / Xerox 106R00680 - For Samsung CLP 500 / 550 / Xerox Phaser 6100 Toner 5000pages Cyan
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
65050DK
 — 
MM Magenta Laser Toner - Samsung CLP-500D5M / Xerox 106R00681 - For Samsung CLP 500 / 550 / Xerox Phaser 6100 Toner 5000pages Magenta
MM Magenta Laser Toner - Samsung CLP-500D5M / Xerox 106R00681 - For Samsung CLP 500 / 550 / Xerox Phaser 6100 Toner 5000pages Magenta
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
65051DK
 — 
Tektronix

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63389 channel partners already
Tektronix Toner 106R00676 blauw
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
106R00676
 —