X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 6250 Magenta Std Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R00669
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205770070
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:35:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 113249
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Xerox Phaser 6250 Magenta Std Toner:
The short editorial description of Xerox Phaser 6250 Magenta Std Toner
Mgnta Std Cap T

Marketing text Xerox Phaser 6250 Magenta Std Toner

:
The official marketing text of Xerox Phaser 6250 Magenta Std Toner as supplied by the manufacturer
Magenta Standard-Capacity Toner Cartridge
The Xerox Phaser® 6250 Color Printer features toner specially formulated for increased print consistency and continuity even on rough papers. Xerox standard-capacity toner cartridges ensure extraordinary print quality, superior reliability, and provide a lower unit cost alternative. Maximize your printer’s versatility and performance with our extensive line of Phaser color printing media, designed and tested for unmatched print quality and reliability.
Short summary description Xerox Phaser 6250 Magenta Std Toner:
This short summary of the Xerox Phaser 6250 Magenta Std Toner data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 6250 Magenta Std Toner, Toner, Magenta, Xerox, Phaser 6250, Grey
Long summary description Xerox Phaser 6250 Magenta Std Toner:
This is an auto-generated long summary of Xerox Phaser 6250 Magenta Std Toner based on the first three specs of the first five spec groups.
Xerox Phaser 6250 Magenta Std Toner. Type: Toner, Page yield: 4000 pages, Printing colours: Magenta. Package width: 8.3 cm, Package height: 8.3 cm, Package weight: 476 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Toner
Page yield
How many pages can be produced.
4000 pages
Printing colours*
The colours that can be produced by the printer.
Magenta
Brand compatibility*
What other brands this brand can be used with.
Xerox
Compatible products*
Other products that can be used with this product.
Phaser 6250
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Packaging data
Package length
39.4 cm
Package width
The distance from one side of the packaging to the other.
8.3 cm
Package height
The distance from the top to the bottom of the packaging.
8.3 cm
Package weight
Weight of the packaged product.
476 g