X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 6250 Cyan Std Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R00668
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205770063
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:52:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 120093
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Xerox Phaser 6250 Cyan Std Toner:
The short editorial description of Xerox Phaser 6250 Cyan Std Toner
Cyan Std Cap Tn

Marketing text Xerox Phaser 6250 Cyan Std Toner

:
The official marketing text of Xerox Phaser 6250 Cyan Std Toner as supplied by the manufacturer
Cyan Standard-Capacity Toner Cartridge
The Xerox Phaser® 6250 Color Printer features toner specially formulated for increased print consistency and continuity even on rough papers. Xerox standard-capacity toner cartridges ensure extraordinary print quality, superior reliability, and provide a lower unit cost alternative. Maximize your printer’s versatility and performance with our extensive line of Phaser color printing media, designed and tested for unmatched print quality and reliability.
Short summary description Xerox Phaser 6250 Cyan Std Toner:
This short summary of the Xerox Phaser 6250 Cyan Std Toner data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 6250 Cyan Std Toner, Toner, Cyan, Xerox, Phaser 6250, Grey
Long summary description Xerox Phaser 6250 Cyan Std Toner:
This is an auto-generated long summary of Xerox Phaser 6250 Cyan Std Toner based on the first three specs of the first five spec groups.
Xerox Phaser 6250 Cyan Std Toner. Type: Toner, Page yield: 4000 pages, Printing colours: Cyan. Package length: 39.4 cm, Package width: 8.3 cm, Package height: 8.3 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Toner
Page yield
How many pages can be produced.
4000 pages
Printing colours*
The colours that can be produced by the printer.
Cyan
Brand compatibility*
What other brands this brand can be used with.
Xerox
Compatible products*
Other products that can be used with this product.
Phaser 6250
Quantity per pack*
1 pc(s)
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Packaging data
Package length
39.4 cm
Package width
The distance from one side of the packaging to the other.
8.3 cm
Package height
The distance from the top to the bottom of the packaging.
8.3 cm
Package weight
Weight of the packaged product.
476 g
Brand
Image
Product code
Product
Stock
Price from
Tektronix

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63442 channel partners already
Tektronix Toner 6250 blauw
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
106R00668
 —