X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R00586
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205165869 show
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Oct 2016 15:37:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 133863
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES):
The short editorial description of Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES)
WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES)

Marketing text Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES)

:
The official marketing text of Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES) as supplied by the manufacturer
WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES) for WorkCentre M15i
Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES) for WorkCentre M15i is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations.
Short summary description Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES):
This short summary of the Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES) data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES), Cartridge, Xerox, WorkCentre M15i WorkCentre M15 WorkCentre Pro 412, Black
Long summary description Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES):
This is an auto-generated long summary of Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES) based on the first three specs of the first five spec groups.
Xerox WorkCentre M15 / WC412 TONER CARTRIDGE (6000 PAGES). Type: Cartridge, Page yield: 6000 pages, Brand compatibility: Xerox. Package width: 37.6 cm, Package height: 12.5 cm, Package weight: 1.2 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
6000 pages
Brand compatibility*
What other brands this brand can be used with.
Xerox
Compatible products*
Other products that can be used with this product.
WorkCentre M15i
WorkCentre M15
WorkCentre Pro 412
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Packaging data
Package length
19.8 cm
Package width
The distance from one side of the packaging to the other.
37.6 cm
Package height
The distance from the top to the bottom of the packaging.
12.5 cm
Package weight
Weight of the packaged product.
1.2 kg