X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R00443
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:07:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 78804
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage):
The short editorial description of Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage)
Xerox Pro 416 Toner Black - 2 pcs

Marketing text Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage)

:
The official marketing text of Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage) as supplied by the manufacturer
WC416 Toner Cartridge (2 x 5,000 pages @ 6% area coverage)
Used With: WorkCentre™ Pro 416 DC, WorkCentre Pro 416, WorkCentre Pro 416Pi, WorkCentre Pro 416Si
1 Items per Unit, 1 Units per box
Short summary description Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage):
This short summary of the Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage) data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage), Black, Laser, Netherlands
Long summary description Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage):
This is an auto-generated long summary of Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage) based on the first three specs of the first five spec groups.
Xerox WC416 Toner Cartridge (2 x 5000 pages @ 6% area coverage). Page yield: 10000 pages, Printing colours: Black, Print technology: Laser
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
10000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Features
Print technology
Indicates the method used to print by this product.
Laser
Country of origin
Country where the device is made.
Netherlands
Colour
Yes