X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WATERVAST PAPIER A4 100 GRAM (150 VEL)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103R01021
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:07:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19666
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL) inkjet paper:
The short editorial description of Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL) inkjet paper
XEROX WATERVAST PAPIER A4 100 GRAM (150 VEL)

Marketing text Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL) inkjet paper

:
The official marketing text of Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL) inkjet paper as supplied by the manufacturer

Xerox PhaserTM Weatherproof Paper
Phaser weatherproof paper is rugged, durable and surprisingly beautiful. It's at home in the elements or on your office bulletin board. Engineered and rigorously performance tested with Xerox Phaser printers, our weatherproof paper delivers superior print quality and reliable performance every time. This unique paper is perfect for maps, outdoor signage, placemats, manuals or anything with multiple users or a long intended life.
Resistant to tearing and moisture
Accommodates writing when wet
Accepts pen or pencil, also writing/erasing with pencil
Foldable and lightweight
Looks and feels like paper; no plastic feel
Compatible with a variety of converting processes, including die cutting, folding and micro-perforating
27 lb., 100 gsm
Short summary description Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL) inkjet paper:
This short summary of the Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL) inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL), 10 - 80%, 288.924 x 220.662 x 25.399 mm
Long summary description Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL) inkjet paper:
This is an auto-generated long summary of Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL) inkjet paper based on the first three specs of the first five spec groups.
Xerox WATERVAST PAPIER A4 100 GRAM (150 VEL). Dimensions (WxDxH): 288.924 x 220.662 x 25.399 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
288.924 x 220.662 x 25.399 mm