X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-Capacity Feeder for Phaser 7750 (Feeder only)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03182
Category :
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
trays & feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:26:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12087
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only):
The short editorial description of Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only)
Hi-Capacity Feeder for Phaser 7750, 2500 sheet

Marketing text Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only)

:
The official marketing text of Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only) as supplied by the manufacturer
Hi-Capacity Feeder (adjustable to A3 Size), A3 Capacity - 500 Sheets, A4 Capacity - 2,000 Sheets (Total Capacity - 2,500 Sheets)
Short summary description Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only):
This short summary of the Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only) data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only), papers, glossy coated paper, thin card stock, Phaser Weatherproof paper, 711 x 820 x 520 mm
Long summary description Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only):
This is an auto-generated long summary of Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only) based on the first three specs of the first five spec groups.
Xerox Hi-Capacity Feeder for Phaser 7750 (Feeder only). Maximum capacity: 2500 sheets. Media types supported: papers, glossy coated paper, thin card stock, Phaser Weatherproof paper. Weight: 46.9 kg. Dimensions (WxDxH): 711 x 820 x 520 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum capacity
Maximum number of sheets.
2500 sheets
Standard media sizes
A4, A5, A3, B5 JIS, B4 JIS, US Letter, Statement, US Folio, Legal, Tabloid
Media formats
Media types supported
The types of media which can be used with this product.
papers, glossy coated paper, thin card stock, Phaser Weatherproof paper
Media formats
Media weights by paper path
65–169 gsm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
46.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
711 x 820 x 520 mm