X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 6250B > 6250N Upgrade
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03099
Category :
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:50:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11163
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Xerox Phaser 6250B > 6250N Upgrade:
The short editorial description of Xerox Phaser 6250B > 6250N Upgrade
Phaser 6250B > 6250N Upgrade

Marketing text Xerox Phaser 6250B > 6250N Upgrade

:
The official marketing text of Xerox Phaser 6250B > 6250N Upgrade as supplied by the manufacturer
Phaser 6250B > 6250N Upgrade: Network Features, 10/100 Base Tx Ethernet, Additional 128MB Memory
Short summary description Xerox Phaser 6250B > 6250N Upgrade:
This short summary of the Xerox Phaser 6250B > 6250N Upgrade data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 6250B > 6250N Upgrade, 203 x 273 x 76 mm
Long summary description Xerox Phaser 6250B > 6250N Upgrade:
This is an auto-generated long summary of Xerox Phaser 6250B > 6250N Upgrade based on the first three specs of the first five spec groups.
Xerox Phaser 6250B > 6250N Upgrade. Weight: 228 g, Dimensions (WxDxH): 203 x 273 x 76 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
228 g
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
203 x 273 x 76 mm
Brand
Image
Product code
Product
Stock
Price from
Xerox Fuser for Phaser 6250
Xerox Fuser for Phaser 6250
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
115-R000-30
 —