location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox GENUINE 5 CYAN COLORSTIX 8200 INK ink stick

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GENUINE XEROX 5 CYAN COLORSTIX 8200 INK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016204500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0042215485999 show
Category:
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Xerox
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 23:03:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox GENUINE 5 CYAN COLORSTIX 8200 INK ink stick :
The long product name of Xerox GENUINE 5 CYAN COLORSTIX 8200 INK ink stick. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 Cyan ColorStix® (7,000 Pages*)
More>>>
Short summary description Xerox GENUINE 5 CYAN COLORSTIX 8200 INK ink stick:
This short summary of the Xerox GENUINE 5 CYAN COLORSTIX 8200 INK ink stick data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox GENUINE 5 CYAN COLORSTIX 8200 INK, 0.220 g, 5 mm, 9 mm, 26.5 mm

Long summary description Xerox GENUINE 5 CYAN COLORSTIX 8200 INK ink stick:
This is an auto-generated long summary of Xerox GENUINE 5 CYAN COLORSTIX 8200 INK ink stick based on the first three specs of the first five spec groups.

Xerox GENUINE 5 CYAN COLORSTIX 8200 INK. Package weight: 0.220 g, Package height: 5 mm, Package width: 9 mm

Packaging data
Package weight
0.220 g
Package height
5 mm
Package width
9 mm
Packaging data
Package depth
26.5 mm
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Xerox 016204100 ink stick 2 pc(s) Cyan 2800 pages Xerox 016204100 ink stick 2 pc(s) Cyan 2800 pages
(show image)
016204100 016204100
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)