X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 7300 Magenta Imaging Unit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016199400
Category :
Accessories needed for printing and scanning such as ink cartridges and printer paper.
print & scan accessories
Data-sheet quality: created by Xerox
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:38:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 102449
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Xerox Phaser 7300 Magenta Imaging Unit:
The short editorial description of Xerox Phaser 7300 Magenta Imaging Unit
Phaser® 7300 - Imaging Drum, Magenta (30,000 pages*)
Short summary description Xerox Phaser 7300 Magenta Imaging Unit:
This short summary of the Xerox Phaser 7300 Magenta Imaging Unit data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 7300 Magenta Imaging Unit
Long summary description Xerox Phaser 7300 Magenta Imaging Unit:
This is an auto-generated long summary of Xerox Phaser 7300 Magenta Imaging Unit based on the first three specs of the first five spec groups.
Xerox Phaser 7300 Magenta Imaging Unit
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Package depth
The distance from the front to the back of the packaging.
4.9 cm
Package width
The distance from one side of the packaging to the other.
1.75 cm
Technical details
Package height
The distance from the top to the bottom of the packaging.
2.6 cm
Country of origin
Country where the device is made.
Thailand
Package weight
Weight of the packaged product.
2.336 g