X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016169900
Category :
Paper with a faint grid printed on it where you can draw different types of graph.
graph paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2015 18:13:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16318
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC:
The short editorial description of Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC
Premium Color Printing Paper, 24Lb., 90 gsm, (11 X 17 in.), 500 Sheets

Marketing text Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC

:
The official marketing text of Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC as supplied by the manufacturer
Xerox Phaser premium color printing paper is the ideal solution for your large-format documents. Developed and tested for superior print quality with Xerox Phaser color printers, our premium printing paper will produce brilliant color while ensuring your printer functions flawlessly. This premium paper is perfect for posters, signage, charts, and other large-format professional documents.
Short summary description Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC:
This short summary of the Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC, 419.099 x 292.099 x 63.499 mm
Long summary description Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC:
This is an auto-generated long summary of Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC based on the first three specs of the first five spec groups.
Xerox PAPIER PREMIUM LASER B-TABLOID (11X1) 500V TBV PHASER 7700 DC. Dimensions (WxDxH): 419.099 x 292.099 x 63.499 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
90
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
419.099 x 292.099 x 63.499 mm