X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
016166400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016166400
Category :
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:37:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 46321
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Xerox 016166400:
The short editorial description of Xerox 016166400
016166400, 318g

Marketing text Xerox 016166400

:
The official marketing text of Xerox 016166400 as supplied by the manufacturer
Purchase Transfer Unit, Phaser 740 016-1664-00 for Phaser 740/740L and expand workflow options for your Xerox equipment.
Short summary description Xerox 016166400:
This short summary of the Xerox 016166400 data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 016166400, Phaser 740/740L, 355.6 x 76.2 x 101.6 mm
Long summary description Xerox 016166400:
This is an auto-generated long summary of Xerox 016166400 based on the first three specs of the first five spec groups.
Xerox 016166400. Compatible products: Phaser 740/740L. Package weight: 318 g. Package dimensions (WxDxH): 355.6 x 76.2 x 101.6 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Compatible products
Other products that can be used with this product.
Phaser 740/740L
Packaging data
Package weight
Weight of the packaged product.
318 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
355.6 x 76.2 x 101.6 mm
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
80000 pages
Package weight
0.7
Brand
Image
Product code
Product
Stock
Price from
Xerox TRANSFERT KIT
Xerox TRANSFERT KIT
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016-1664-00
USD 55.00
(excl. VAT)
USD 63.25(incl. VAT)
Tektronix

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63442 channel partners already
Tektronix Transfer kit
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016166400
 —