X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 560 Yellow Toner Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016153900
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:37:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30101
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Xerox Phaser 560 Yellow Toner Cartridge:
The short editorial description of Xerox Phaser 560 Yellow Toner Cartridge
Yellow Toner Cartridge, Phaser 560

Marketing text Xerox Phaser 560 Yellow Toner Cartridge

:
The official marketing text of Xerox Phaser 560 Yellow Toner Cartridge as supplied by the manufacturer
Phaser 560 - Yellow Toner Cartridge
Used With Phaser™ 560
Capacity* 10,000 pages
* Supply capacities are based on 5% coverage on an A4-size page.
Short summary description Xerox Phaser 560 Yellow Toner Cartridge:
This short summary of the Xerox Phaser 560 Yellow Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 560 Yellow Toner Cartridge, Yellow, Laser, 342.899 x 266.699 x 101.599 mm
Long summary description Xerox Phaser 560 Yellow Toner Cartridge:
This is an auto-generated long summary of Xerox Phaser 560 Yellow Toner Cartridge based on the first three specs of the first five spec groups.
Xerox Phaser 560 Yellow Toner Cartridge. Page yield: 10000 pages, Printing colours: Yellow, Print technology: Laser. Dimensions (WxDxH): 342.899 x 266.699 x 101.599 mm, Weight: 1.52 kg. Package width: 26.7 cm, Package height: 10.2 cm, Package weight: 1.52 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
10000 pages
Printing colours*
The colours that can be produced by the printer.
Yellow
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes
Box depth
34.3 cm (13.5")
Box height
10.2 cm (4")
Box width
26.7 cm (10.5")
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
342.899 x 266.699 x 101.599 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.52 kg
Packaging data
Package length
34.3 cm
Package width
The distance from one side of the packaging to the other.
26.7 cm
Package height
The distance from the top to the bottom of the packaging.
10.2 cm
Package weight
Weight of the packaged product.
1.52 kg
Package weight
3.35 lb
Brand
Image
Product code
Product
Stock
Price from
Xerox Phaser 560 Yellow Toner Cartridge
Xerox Phaser 560 Yellow Toner Cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016-1539-00
USD 0.57
(excl. VAT)
USD 0.69(incl. VAT)
Tektronix

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63485 channel partners already
Tektronix Toner geel
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016153900
 —