X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IMAGING KIT TBV PHASER 560
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016152300
Category :
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:37:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17106
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Xerox IMAGING KIT TBV PHASER 560:
The short editorial description of Xerox IMAGING KIT TBV PHASER 560
Color Imaging Unit, Phaser 560

Marketing text Xerox IMAGING KIT TBV PHASER 560

:
The official marketing text of Xerox IMAGING KIT TBV PHASER 560 as supplied by the manufacturer
Color Imaging Unit, Phaser 560
Used With Phaser™ 560
Capacity* 60,000 images
* Supply capacities are based on 5% coverage on an A-size page.
Short summary description Xerox IMAGING KIT TBV PHASER 560:
This short summary of the Xerox IMAGING KIT TBV PHASER 560 data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox IMAGING KIT TBV PHASER 560, 457.199 x 406.399 x 273.049 mm
Long summary description Xerox IMAGING KIT TBV PHASER 560:
This is an auto-generated long summary of Xerox IMAGING KIT TBV PHASER 560 based on the first three specs of the first five spec groups.
Xerox IMAGING KIT TBV PHASER 560. Weight: 7.03 kg, Dimensions (WxDxH): 457.199 x 406.399 x 273.049 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.03 kg
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
457.199 x 406.399 x 273.049 mm
Brand
Image
Product code
Product
Stock
Price from
Xerox DRUM + TONER
Xerox DRUM + TONER
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016-1523-00
 — 
Tektronix

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Tektronix Imaging kit 016152300
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016152300
USD 165.60
(excl. VAT)
USD 190.44(incl. VAT)