X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COLORSTIX YELLOW 2PCS + 1 BLK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1830-00
Category :
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
ink sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:34:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16181
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Xerox COLORSTIX YELLOW 2PCS + 1 BLK:
The short editorial description of Xerox COLORSTIX YELLOW 2PCS + 1 BLK
COLORSTIX YELLOW 2PCS + 1 BLK F PHASER 850 NS (NMS)

Marketing text Xerox COLORSTIX YELLOW 2PCS + 1 BLK

:
The official marketing text of Xerox COLORSTIX YELLOW 2PCS + 1 BLK as supplied by the manufacturer
The quality of your documents communicates your image to the world and to your customers. Xerox formulates every supply product to match the performance specifications of your Xerox equipment.
Yellow ColorStix® Ink, 2 Yellow Sticks + 1 Black Stick.
Used With Phaser™ 850 .
Capacity* 2,366 pages .
* Supply capacities are based on 5% coverage on an A4-size page.
Short summary description Xerox COLORSTIX YELLOW 2PCS + 1 BLK:
This short summary of the Xerox COLORSTIX YELLOW 2PCS + 1 BLK data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox COLORSTIX YELLOW 2PCS + 1 BLK, 165.099 x 88.899 x 50.799 mm
Long summary description Xerox COLORSTIX YELLOW 2PCS + 1 BLK:
This is an auto-generated long summary of Xerox COLORSTIX YELLOW 2PCS + 1 BLK based on the first three specs of the first five spec groups.
Xerox COLORSTIX YELLOW 2PCS + 1 BLK. Dimensions (WxDxH): 165.099 x 88.899 x 50.799 mm, Weight: 195 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
165.099 x 88.899 x 50.799 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
195 g
Technical details
Print technology
Indicates the method used to print by this product.
Inkjet
Package weight
Weight of the packaged product.
195 kg
Package width
The distance from one side of the packaging to the other.
8.89 cm
Technical details
Package height
The distance from the top to the bottom of the packaging.
5.08 cm
Package length
16.5 cm
Box width
8.89 cm (3.5")
Box depth
16.5 cm (6.5")
Box height
5.08 cm (2")
Package weight
.43 lb
Brand
Image
Product code
Product
Stock
Price from
Xerox 016183000 ink stick
Xerox 016183000 ink stick
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016183000
 — 
Tektronix

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63442 channel partners already
Tektronix Colorstix geel-zwart (3)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016183000
USD 70.00
(excl. VAT)
USD 80.50(incl. VAT)
Spectra Star

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63442 channel partners already
Spectra Star Colorstix geel-zwart (3)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
084170
 —